EN
  • EN
  • DE

USB5532B-5000JZX

Part No USB5532B-5000JZX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 3.0 64QFN  /  USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Voltage - Supply 1.25V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number USB5532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 260
Win Source Part Number 1214777-USB5532B-5000JZX
Ultra Librarian 3D Model Ultra Librarian USB5532B-5000JZX CAD Model

Description

The USB5532B-5000JZX from Microchip Technology is a state-of-the-art USB 3.0 Hub Controller that stands out in the market for its high performance and efficiency. This device is designed to enable multiple device connections to a host system through a single USB port, effectively expanding the system's USB capabilities.

Key Features

  • USB 3.0 Compliance: The controller is compliant with the SuperSpeed USB 3.0 specification, offering transfer rates of up to 5 Gbps, which is ten times faster than the USB 2.0 standard.
  • Port Configuration: It features two downstream ports for device connectivity, making it an ideal choice for applications that require multiple USB connections without compromising on data transfer speed.
  • Backward Compatibility: The USB5532B-5000JZX is backward compatible with USB 2.0 and 1.1 devices, ensuring a wide range of devices can connect seamlessly.
  • Power Management: The controller provides advanced power management options, including support for individual port power switching and over-current protection, which helps in maintaining optimal power efficiency and safety.
  • Configurability: It offers configurable settings through EEPROM, GPIO, or SMBus, allowing for a tailored solution that meets specific design requirements.

Applications

This versatile hub controller can be used in a variety of applications, including but not limited to:

  • Desktop and laptop PCs
  • Docking stations
  • Monitors with USB hub capabilities
  • Peripheral sharing devices
  • Networking equipment with USB connectivity

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The USB5532B-5000JZX is no exception, backed by Microchip's robust technical support and service. This product is suitable for manufacturers and developers who require a high-performance USB hub solution that can keep up with the demands of modern peripherals and applications.

You May Also Be Interested in

Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0755 $60.9060
28+ $4.1645 $116.6060
43+ $4.0344 $173.4792
60+ $3.9043 $234.2580
77+ $3.7741 $290.6057
103+ $3.3837 $348.5211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess