Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Accessories
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style SMB, Fakra
Accessory Type Housing
For Use With/Related Products SMB, Fakra Plugs
Body Material Polybutylene Terephthalate (PBT)
Features Code D
Color Violet, Claret
Base Product Number 1438893
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number -1438893-4-SI
Standard Package 7,000
Win Source Part Number 1334619-1438893-4
Ultra Librarian 3D Model Ultra Librarian 1438893-4 CAD Model

Description

The 1438893-4 is a housing accessory for SMB and Fakra connectors from TE Connectivity AMP Connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Accessory Type: Housing
  • Connectors Supported: SMB and Fakra
  • Packaging: Bulk
  • Color: Violet and Claret
  • Code: D
  • Body Material: Polybutylene Terephthalate (PBT)
  • Suitable For: SMB and Fakra plugs
  • Temperature Range: -55°C to 125°C
  • Applications: Coaxial Connectors (RF) and Connector Interconnects

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for HCB5750MF-271T30
Others
Lowest to $0.1801
ECAD model for GS324SF
Others
Lowest to $0.1837
ECAD model for HX1017-AFS
Others
Need more? Email Us
ECAD model for HA6629A-48
Others
Need more? Email Us
ECAD model for H23520JN4
Others
Need more? Email Us
ECAD model for H64F2169YVTE10
Others
Lowest to $0.0724
ECAD model for HY2111-GB
Others
Need more? Email Us
ECAD model for H25-08-T02H-P15
Others
Need more? Email Us
ECAD model for GS1117AX15

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention