EN
  • EN
  • DE

VSP2260Y/2K

Part No VSP2260Y/2K
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP / Video Processor IC Serial 48-LQFP (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number VSP2260
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399852-VSP2260Y/2K
Ultra Librarian 3D Model Ultra Librarian VSP2260Y/2K CAD Model

Description

The VSP2260Y/2K from Texas Instruments is a high-performance, analog-to-digital converter (ADC) designed to deliver exceptional precision and speed for a wide range of imaging applications. This state-of-the-art ADC is particularly suited for medical imaging systems, including MRI, CT scan, and ultrasound equipment, as well as for scientific imaging and industrial inspection tasks that require high-resolution image capture.

Key Features

  • High Resolution: The VSP2260Y/2K boasts a resolution of 2k-bit, providing fine detail in captured images and ensuring that subtle nuances in imaging data are preserved.
  • Advanced Sampling Rate: With a fast sampling rate, this ADC can keep up with the demands of rapid image acquisition, making it ideal for high-speed imaging systems.
  • Low Noise Performance: Designed to minimize signal noise, the VSP2260Y/2K ensures that the images produced are clear and free of unwanted artifacts, which is crucial for diagnostic accuracy in medical applications.
  • Power Efficiency: Despite its powerful performance, this ADC is engineered to operate with high power efficiency, reducing the overall energy consumption of the systems in which it is used.
  • Robust Reliability: Texas Instruments is known for its commitment to quality, and the VSP2260Y/2K is no exception. It is built to provide reliable operation over a wide temperature range and in various environmental conditions.

Applications

The versatility of the VSP2260Y/2K allows it to be used in a variety of high-demand applications. In the medical field, it enhances the capabilities of diagnostic imaging equipment. In industrial settings, it contributes to the accuracy of inspection systems, and in scientific research, it enables precise imaging for detailed analysis.

Technical Specifications

Parameter Value
Resolution 2k-bit
Sampling Rate High-speed
Noise Performance Low
Power Efficiency High
Operating Temperature Range Wide

Overall, the VSP2260Y/2K from Texas Instruments is an exceptional choice for any application requiring high-quality image digitization, combining speed, precision, and reliability in a single package.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3780 $86.7560
3+ $35.5923 $106.7769
5+ $34.4800 $172.4000
6+ $33.3677 $200.2062
8+ $32.2555 $258.0440
11+ $28.9187 $318.1057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess