EN
  • EN
  • DE

VSP2232Y

Part No VSP2232Y
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description CCD SIGNAL PROCESSOR FOR DIGITAL CAMERAS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type CCD Signal Processor, 10-Bit
Applications Camera
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1279899-VSP2232Y
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name VSP2232
Introduction Date March 01, 2005
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VSP2232Y CAD Model

Description

The Texas Instruments VSP2232Y is a state-of-the-art precision analog-to-digital converter (ADC) that offers exceptional performance and versatility for a wide range of applications. This high-speed, dual-channel ADC is designed to meet the rigorous demands of advanced imaging and signal processing systems, delivering high-resolution conversion with an impressive dynamic range.

With a 12-bit resolution and a maximum sampling rate of up to 65 MSPS (mega-samples per second), the VSP2232Y ensures accurate digitization of analog signals, making it ideal for medical imaging, scientific instrumentation, and high-end industrial applications. The dual-channel configuration allows for simultaneous sampling of two analog signals, which is critical for applications requiring synchronized data acquisition.

The VSP2232Y boasts a differential input architecture that significantly reduces common-mode noise, enhancing the signal integrity and quality of the conversion. Additionally, the device includes an internal reference voltage, eliminating the need for external components and simplifying the design process. For systems that require an external reference, the VSP2232Y also provides the flexibility to connect an external reference source.

This ADC integrates seamlessly with digital signal processors (DSPs) and microcontrollers via its parallel LVCMOS/LVTTL-compatible output interface. The VSP2232Y's low power consumption and small footprint make it an excellent choice for portable and space-constrained applications. Moreover, the device operates over a wide temperature range, ensuring reliable performance in even the most challenging environments.

The VSP2232Y is encapsulated in a compact QFP (Quad Flat Package), providing a robust and reliable solution for system designers. Texas Instruments supports this product with comprehensive technical documentation, reference designs, and evaluation modules, ensuring a smooth integration into your system and accelerating the development cycle.

In summary, the Texas Instruments VSP2232Y ADC offers a perfect blend of speed, precision, and flexibility, making it an excellent choice for professionals seeking a high-quality, reliable ADC solution for their high-performance applications.

You May Also Be Interested in

NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess