EN
  • EN
  • DE

VCA8616PAGT

Part No VCA8616PAGT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA / Amplifier Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number VCA8616
Standard Package 250 pcs
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 902508-VCA8616PAGT
Ultra Librarian 3D Model Ultra Librarian VCA8616PAGT CAD Model

Description

The VCA8616PAGT is a high-performance, 16-channel variable gain amplifier (VGA) from Texas Instruments designed to cater to the demanding requirements of medical ultrasound imaging systems and other applications requiring precise signal conditioning. Its robust design and advanced features make it an ideal choice for designers looking to improve signal quality and system performance.

Key Features

  • Multiple Channels: The VCA8616PAGT boasts 16 independent channels, allowing for simultaneous processing of multiple signals, which is particularly beneficial in applications like phased-array ultrasound systems.
  • Variable Gain Control: Each channel features a continuously variable gain range from -1.5 dB to 43.5 dB, enabling fine-tuning of the signal amplification for optimal image clarity and detail.
  • High Bandwidth: With a bandwidth of up to 15 MHz, this amplifier can handle high-frequency signals, ensuring that it can support the latest high-resolution ultrasound technologies.
  • Low Noise Performance: The device is engineered to maintain a low noise figure, minimizing signal distortion and ensuring clearer images in ultrasound and other sensitive applications.
  • Integrated Low-Pass Filter: Each channel includes an integrated low-pass filter that can be configured to different cutoff frequencies, providing additional signal conditioning and reducing the need for external components.

Applications

  • Medical Ultrasound Imaging
  • Non-destructive Testing Equipment
  • Automated Test Equipment
  • Communications Infrastructure

Quality and Reliability

As with all Texas Instruments products, the VCA8616PAGT is manufactured to the highest quality standards, ensuring reliability and performance in even the most critical applications. Its robust design is suitable for extended operational lifetimes, and the product is backed by Texas Instruments' comprehensive technical support and documentation.

Package and Availability

The VCA8616PAGT is available in a TQFP-64 package, providing a compact footprint suitable for space-constrained applications. It is also RoHS compliant and designed to meet environmental standards, making it a responsible choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess