EN
  • EN
  • DE

VCA2615PFBR

Part No VCA2615PFBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 42MHZ 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Variable Gain
Number of Circuits 2
Output Type Differential
Slew Rate 100 V/μs
Gain Bandwidth Product (GBP) 42MHz
-3db Bandwidth 50MHz
Channel Output Current 60mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 141818-VCA2615PFBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCA2615PFBR CAD Model

Description

The VCA2615PFBR is a high-performance, dual-channel, variable gain amplifier (VGA) with a flexible design, ideal for a wide range of applications such as medical imaging, wireless communication, and radar systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product offers precision and reliability for systems requiring dynamic control of signal gain.

Key Features

  • Variable Gain Range: The VCA2615PFBR offers an extensive gain range, which can be precisely controlled through an analog voltage, making it versatile for various signal amplification needs.
  • Dual-Channel Operation: With two independent channels, this amplifier is capable of processing two separate signals simultaneously, which is particularly useful for applications such as I/Q demodulation processes.
  • High Linearity: It provides excellent linearity across its operating range, ensuring signal integrity and reducing distortion, which is critical for high-fidelity signal processing.
  • Low Noise Figure: The device boasts a low noise figure, minimizing the introduction of unwanted noise into the signal path and preserving the quality of the original signal.
  • Power-Down Feature: To conserve power, the VCA2615PFBR includes a power-down feature that reduces power consumption when the amplifier is not in active use.

Applications

The versatility of the VCA2615PFBR allows it to be utilized in a variety of applications. In medical imaging systems, such as ultrasound equipment, it can dynamically adjust the gain to improve image quality. In wireless communication systems, it can optimize signal levels to enhance data transmission. Additionally, its precise gain control and dual-channel operation make it suitable for radar and sonar systems, where accurate signal processing is paramount.

Product Specifications

Parameter Value
Channels 2
Gain Range Variable
Package/Case 48-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C

For those looking for a high-quality, adaptable, and reliable variable gain amplifier, the VCA2615PFBR from Texas Instruments is an excellent choice that delivers both performance and efficiency.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess