The UCD9125RHBT is a highly sophisticated digital power controller designed by Texas Instruments, aimed at delivering precision and efficiency for power supply systems. This device is specifically engineered to meet the demands of modern power management applications where reliability and performance are of paramount importance.
Key Features
- Multi-Phase Control: Capable of controlling up to 5 phases, the UCD9125RHBT offers flexible power distribution and enhanced performance for multi-phase power supplies.
- Programmable Flexibility: With its fully programmable control law accelerator (CLA) and 12-bit ADC, this device allows for precise real-time monitoring and control of power supply parameters.
- High-Level Integration: Integrating a variety of features such as voltage, current, and temperature protection, the UCD9125RHBT ensures safe and reliable operation under various conditions.
- Communication Protocols: The device supports PMBus and SMBus interfaces, facilitating easy communication with other system components for advanced configuration and monitoring.
- Robust Design: Housed in a VQFN package, the UCD9125RHBT is designed to withstand harsh environments, making it suitable for industrial and high-performance computing applications.
Applications
The UCD9125RHBT is versatile and can be used in a wide range of applications, including:
- Telecommunication infrastructure
- Server and enterprise computing
- Industrial power systems
- High-density power supplies
Technical Specifications
| Parameter |
Value |
| Input Voltage |
4.5V to 5.5V |
| Output Voltage |
Adjustable via PMBus |
| Output Current |
Dependent on external components |
| Operating Temperature |
-40°C to +125°C |
| Package |
32-VQFN (5x5mm) |
The UCD9125RHBT from Texas Instruments represents cutting-edge technology in digital power control, offering designers a robust and flexible solution for complex power supply systems.