EN
  • EN
  • DE

UCD9090QRGZRQ1

Part No UCD9090QRGZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 10-Rail Power-Supply Sequencer and Monitor With ACPI Support | IC SEQUENCER/MONITOR 10CH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Sequencer
Number of Voltages Monitored 10
Reset Active Low
Reset Timeout 2μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Family Part Number UCD9090
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1276634-UCD9090QRGZRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9090QRGZRQ1 CAD Model

Description

The Texas Instruments UCD9090QRGZRQ1 is a state-of-the-art power supply sequencer and system health monitor that provides an unparalleled level of control and protection for your electronic systems. Designed with the modern engineer in mind, this device integrates multiple functions into a single, compact package, making it an ideal solution for managing complex power systems in a variety of applications.

Key Features:

  • Power Sequencing: The UCD9090QRGZRQ1 offers 10 programmable power supply rails with precision sequencing. This allows designers to specify the order in which each power rail is enabled or disabled, ensuring proper system startup and shutdown.
  • System Monitoring: With its built-in voltage, current, and temperature monitoring capabilities, this device keeps a watchful eye on system health, providing real-time feedback to prevent damage due to abnormal operating conditions.
  • Fault Management: The device features programmable fault response settings, enabling automatic system recovery actions such as fault retries, power supply shutdowns, and alerts to the system controller.
  • Communication Interface: Equipped with an I2C/SMBus interface, the UCD9090QRGZRQ1 allows for easy communication with microcontrollers or processors, enabling system diagnostics, status reporting, and parameter adjustments on-the-fly.
  • Configurable GPIO: General-purpose input/output pins provide additional flexibility, allowing for custom control functions or status indicators tailored to specific application needs.

Applications:

The versatility of the UCD9090QRGZRQ1 makes it suitable for a wide range of applications, including but not limited to:

  • Server and Telecom Power Systems
  • Industrial and Automotive Electronics
  • Data Storage and Network Infrastructure
  • Medical Equipment Power Management

Quality and Reliability:

As with all Texas Instruments products, the UCD9090QRGZRQ1 is manufactured to the highest standards of quality and reliability. It is designed to meet stringent industry requirements, ensuring long-term performance in critical systems.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7472 $53.7360
12+ $8.8182 $105.8184
18+ $8.5426 $153.7668
25+ $8.2671 $206.6775
32+ $7.9915 $255.7280
42+ $7.1648 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess