EN
  • EN
  • DE

UCD90320ZWST

Part No UCD90320ZWST
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 32 CHAN 169NFBGA  /  Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Sequencer
Number of Voltages Monitored 32
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250ns Typical
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Base Product Number UCD90320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44942-6,UCD90320ZWST-ND,296-44942-1,296-44942-2
Standard Package 250
Win Source Part Number 984875-UCD90320ZWST
Ultra Librarian 3D Model Ultra Librarian UCD90320ZWST CAD Model

Description

Introducing the UCD90320ZWST Power Management IC from Texas Instruments

The UCD90320ZWST is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This powerful device is part of TI's UCD series and is engineered to meet the rigorous demands of complex and power-sensitive applications.

At the heart of the UCD90320ZWST is a sophisticated power sequencing and system health monitoring solution. It is capable of managing up to 32 power rails with precision. This level of control ensures that systems with multiple power inputs can be properly and sequentially powered up and down, which is critical for maintaining the integrity and reliability of the system.

The IC is not just a power sequencer; it also includes advanced monitoring capabilities. Each of the 32 rails can be monitored for undervoltage, overvoltage, and overcurrent conditions. This real-time monitoring allows for immediate response to any power-related anomalies, safeguarding the system from potential damage or data corruption.

Moreover, the UCD90320ZWST is highly programmable, offering flexibility through TI's Fusion Digital Power Designer software. This user-friendly tool allows designers to easily configure and customize the power management settings to match specific application requirements. The software's graphical user interface provides a clear visualization of the power sequencing and monitoring operations, simplifying the design process and accelerating time to market.

Integration is a breeze with the UCD90320ZWST thanks to its PMBus interface, which enables communication with the device for both programming and real-time monitoring purposes. This digital interface standard ensures compatibility with a wide range of controllers and processors, providing a versatile solution for various applications.

Designed for robust performance, the UCD90320ZWST is housed in a compact 40-pin QFN package, making it an ideal choice for space-constrained environments. Whether used in telecommunications, servers, storage systems, or industrial applications, this power management IC from Texas Instruments offers unmatched reliability and control for today's most demanding power architectures.

For more detailed information, datasheets, and support resources, visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3582 $52.7164
5+ $21.6272 $108.1360
8+ $20.9514 $167.6112
10+ $20.2755 $202.7550
13+ $19.5997 $254.7961
18+ $17.5721 $316.2978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess