EN
  • EN
  • DE

UCC3960D

Part No UCC3960D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM VM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Voltage - Start Up 10V
Supply Voltage - Operating 8 V to 19 V
Duty Cycle 72%
Frequency - Switching Up to 400kHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 081892-UCC3960D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian UCC3960D CAD Model

Description

The UCC3960D is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This IC is specifically engineered to cater to the needs of power management applications, offering a suite of features that enhance the performance and reliability of power supply systems.

Key Features

  • High-Performance Voltage Regulation: The UCC3960D provides precise voltage regulation, ensuring stable operation of electronic devices by maintaining a constant voltage level despite variations in load or input voltage.
  • Programmable Soft-Start: This feature allows for a gradual increase in the output voltage, minimizing stress on the system during power-up and extending the life of the components.
  • Under-Voltage Lockout (UVLO): The UVLO function protects the device and the system by preventing operation when the input voltage is below a specified threshold, ensuring safety and reliability.
  • Thermal Shutdown: The thermal shutdown mechanism enhances the safety of the system by turning off the IC when it reaches a temperature beyond the safe operating limit.
  • Overcurrent Protection: To prevent damage from excessive current, the UCC3960D incorporates an overcurrent protection circuit, which safeguards both the IC and the connected load.

Applications

The UCC3960D is versatile and can be used in a variety of power management applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Industrial and commercial equipment
  • Telecommunication infrastructure

Technical Specifications

The UCC3960D is available in a compact package and offers a range of technical specifications that make it suitable for a wide array of applications:

  • Adjustable output voltage for customized applications
  • High efficiency to reduce power loss and heat generation
  • Wide operating temperature range suitable for industrial environments
  • Compatibility with various types of capacitors for design flexibility

With its robust feature set and Texas Instruments' reputation for quality, the UCC3960D is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6548 $51.1672
34+ $2.9988 $101.9592
52+ $2.9051 $151.0652
72+ $2.8114 $202.4208
92+ $2.7177 $250.0284
124+ $2.4365 $302.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess