EN
  • EN
  • DE

UCC3952PW-4

Part No UCC3952PW-4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SINGLE-CELL LITHIUM-LON BATTERY PROTECTION IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
RoHS State Request Verification
Win Source Part Number 1276556-UCC3952PW-4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name UCC3952-4
Introduction Date August 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3952PW-4 CAD Model

Description

Product Overview: UCC3952PW-4 by Texas Instruments

The UCC3952PW-4 is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the UCC3952 series, which are protection ICs tailored for use in battery pack applications. The UCC3952PW-4 is engineered to provide precise and reliable protection for lithium-ion and lithium-polymer battery cells, ensuring both safety and longevity of the battery packs in which they are implemented.

Key Features:

  • Voltage Protection: The UCC3952PW-4 offers overcharge and over-discharge protection, preventing the cell voltage from exceeding or dropping below the set thresholds, which are critical for maintaining the health of the battery cells.
  • Current Sensing: It includes features for detecting overcurrent conditions during charging and discharging, which helps in preventing damage to the battery cells from excessive current draw.
  • Temperature Monitoring: With built-in temperature monitoring capabilities, the device can prevent charging or discharging under extreme temperature conditions, which could otherwise compromise battery safety and performance.
  • Charge Control: The IC integrates charge control functions that work in conjunction with external components to manage the charging process effectively.
  • Delay Times: Programmable delay times for overcharge, over-discharge, and overcurrent protection allow for fine-tuning of the protection mechanisms to match the specific requirements of the battery pack.

Applications:

The UCC3952PW-4 is ideal for a wide range of applications that require reliable battery management and protection, including:

  • Portable consumer electronics
  • Power tools
  • Energy storage systems
  • Electric vehicles
  • Uninterruptible power supplies (UPS)

Package and Quality:

Encased in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, the UCC3952PW-4 is designed for surface mount technology, allowing for compact PCB design and efficient use of board space. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess