EN
  • EN
  • DE

UCC3921DTRG4

Part No UCC3921DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Latchable Negative Floating Hot Swap Power Manager
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276533-UCC3921DTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3921DTRG4 CAD Model

Description

The UCC3921DTRG4 from Texas Instruments is a sophisticated power distribution switch designed to provide a reliable power management solution for a wide range of applications. This integrated circuit is part of the UCC392x family and is particularly suited for systems that require precise control and protection of power distribution.

Key Features

  • Programmable Current Limit: The device offers a programmable current limit feature which ensures protection against overcurrent conditions, enhancing the safety and longevity of the system.
  • Fast Overcurrent Response: With a rapid response to overcurrent events, the UCC3921DTRG4 helps to prevent damage to the system components by quickly disconnecting the faulty load.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the supply voltage is below a certain threshold, preventing malfunctioning due to insufficient supply voltage.
  • Thermal Shutdown: An integrated thermal shutdown function protects the device and the system from overheating, which is critical for maintaining system integrity and performance.
  • Auto-Retry or Latch-Off: Users can choose between auto-retry or latch-off modes for the fault response, providing flexibility in the handling of overcurrent and overtemperature conditions.

Applications

The UCC3921DTRG4 is highly versatile and can be used in various applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution systems
  • Industrial controls
  • Intelligent circuit breakers

Package and Availability

This power distribution switch is available in a surface-mount package, making it suitable for compact and high-density circuit designs. The UCC3921DTRG4 is provided in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process.

As a product of Texas Instruments, a leading semiconductor company, the UCC3921DTRG4 is backed by robust technical support and comprehensive documentation, ensuring that designers can integrate this component into their systems with confidence.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess