EN
  • EN
  • DE

UCC3889DTRG4

Part No UCC3889DTRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM FLYBACK ISOLATED VM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Flyback
Voltage - Start Up 8.4V
Supply Voltage - Operating 6.3 V to 9.3 V
Fault Protection Short Circuit
Control Operating Temperature 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 213696-UCC3889DTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3889DTRG4 CAD Model

Description

Product Overview: UCC3889DTRG4 by Texas Instruments

The UCC3889DTRG4 is a highly integrated power supply controller from Texas Instruments, designed to deliver exceptional performance and reliability for a wide range of applications. This advanced component is part of Texas Instruments' extensive portfolio of power management solutions, and it is specifically engineered to meet the stringent requirements of modern electronic systems.

Key Features

  • High Performance: The UCC3889DTRG4 is built to provide efficient power conversion, which is critical for minimizing energy loss and heat generation in electronic systems.
  • Versatile Applications: This controller is suitable for use in various applications, including but not limited to, isolated power supplies, telecommunication equipment, and industrial systems.
  • Integrated Functions: It includes several integrated features such as under-voltage lockout, over-current protection, and a soft-start function to ensure a smooth power-up process.
  • Advanced Control: The device offers precise control over power supply parameters, ensuring stable operation under varying load conditions.
  • Space-Saving Design: With its compact surface-mount package, the UCC3889DTRG4 saves valuable board space, which is crucial for modern, densely packed electronic assemblies.

Technical Specifications

The UCC3889DTRG4 operates over a wide input voltage range, accommodating various power sources. Its output is highly configurable, allowing designers to tailor the power supply to their specific needs. The controller's high-frequency operation enables the use of smaller external components, reducing the overall solution size and cost.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC3889DTRG4 is no exception. It is manufactured using industry-leading processes, ensuring high reliability and performance consistency. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Design Support and Resources

Designers can take advantage of Texas Instruments' comprehensive support resources, including datasheets, application notes, and design tools. This support helps to accelerate the design process and assists in achieving optimal performance from the UCC3889DTRG4 in the final application.

Overall, the UCC3889DTRG4 from Texas Instruments represents a robust and efficient solution for advanced power supply design, offering the perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess