EN
  • EN
  • DE

UCC3809PTR-1G4

Part No UCC3809PTR-1G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Economy Primary Side Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276458-UCC3809PTR-1G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3809PTR-1G4 CAD Model

Description

Overview of Texas Instruments UCC3809PTR-1G4

The Texas Instruments UCC3809PTR-1G4 is a versatile and efficient power management integrated circuit designed for use in a wide range of power supply applications. This device is part of the UCC3809 family and is specifically engineered to facilitate the design of low-power, high-efficiency isolated and non-isolated power supplies.

Key Features

  • Programmable Switching Frequency: The UCC3809PTR-1G4 allows designers to set the switching frequency anywhere from 4 kHz to 1 MHz, providing flexibility to optimize the power supply for efficiency or for the size of the power components.
  • Low Startup and Operating Current: The device boasts a low startup current of typically 0.5 µA and a low operating current of typically 1 mA, making it ideal for energy-sensitive applications.
  • Voltage Feed Forward: Voltage feed forward regulation helps to maintain a steady output despite variations in the input voltage, ensuring reliable performance under different power conditions.
  • Soft-Start: The built-in soft-start function limits inrush current during startup, which can help to prevent stress on the power supply components, thereby enhancing the overall longevity of the system.

Applications

The UCC3809PTR-1G4 is suitable for a variety of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Power supplies for consumer electronics
  • Telecommunication equipment
  • Industrial systems

Package and Quality

This device is offered in a TSSOP-8 (Thin Shrink Small Outline Package) which is known for its compact footprint and excellent thermal performance. Texas Instruments also ensures that this product meets high-quality standards, providing reliability and performance that engineers can trust for their critical power management designs.

Conclusion

Overall, the Texas Instruments UCC3809PTR-1G4 is a highly functional and reliable choice for developers looking to optimize their power supply designs. Its combination of programmable frequency, low power consumption, and robust protection features make it a valuable component in a multitude of power-related applications.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess