EN
  • EN
  • DE

UCC38083PW

Part No UCC38083PW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description 8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGAMMABLE SLOPE COMPENSATION | IC REG CTRLR PSH-PULL PWM 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage 8.3V ~ 15V
Duty Cycle 49%
Switching Frequency 50kHz ~ 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Mounting Style SMD
Family Part Number UCC38083
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1276440-UCC38083PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC38083PW CAD Model

Description

Introducing the UCC38083PW from Texas Instruments

The UCC38083PW is a versatile and efficient power management integrated circuit (IC) designed by Texas Instruments to meet the demands of modern power supply applications. This IC is part of a family of BiCMOS push-pull, high-speed, low-power, pulse-width modulators. The UCC38083PW is engineered to offer exceptional performance in a variety of switched-mode power supplies, including but not limited to, off-line and DC-to-DC converters.

Key Features

  • High-Performance PWM Controller: The UCC38083PW features a pulse-width modulation (PWM) controller that operates at a frequency range up to 1MHz, allowing for compact and efficient power supply designs.
  • Programmable Soft Start: This IC includes a programmable soft-start function, which helps to prevent inrush current at startup, enhancing the reliability and lifespan of the power supply.
  • Current-Mode Control: With current-mode control, the UCC38083PW ensures improved response to load transients and simplified loop compensation.
  • Low Startup and Operating Current: The device boasts a low startup current of typically 0.15µA and an operating current of typically 2.5mA, contributing to the overall efficiency of the system.
  • High-Efficiency Operation: Texas Instruments has designed the UCC38083PW to support high-efficiency power conversion, which is critical in energy-sensitive applications.
  • Drive Capability: It can directly drive a power MOSFET or IGBT, making it a versatile choice for a range of power levels.

Applications

The UCC38083PW is ideal for a broad spectrum of applications, including:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated Converters
  • Power Over Ethernet (PoE) Solutions
  • LED Drivers
  • Telecom and Datacom Power Systems

Package and Reliability

The UCC38083PW comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this IC meets the industry's high reliability standards, making it a trustworthy component for your power management needs.

In summary, the UCC38083PW by Texas Instruments is a feature-rich, high-performance solution designed for efficient power management across a wide range of applications, ensuring both reliability and functionality in your power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1034 $53.3442
30+ $3.3669 $101.0070
46+ $3.2617 $150.0382
64+ $3.1565 $202.0160
82+ $3.0513 $250.2066
110+ $2.7356 $300.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess