EN
  • EN
  • DE

UCC29910APWR

Part No UCC29910APWR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVER 106KHZ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name UCC29910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-28817-1, 296-28817-2, -UCC29910APWR-ND, -296-28817-1-ND, 296-28817-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901754-UCC29910APWR
Ultra Librarian 3D Model Ultra Librarian UCC29910APWR CAD Model

Description

The UCC29910APWR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This IC is specifically engineered to optimize the performance and efficiency of AC-DC power supplies, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High Efficiency: The UCC29910APWR is designed to deliver high efficiency across a wide load range, significantly reducing energy consumption and heat generation.
  • Advanced Control: It features an advanced control scheme that provides accurate output voltage regulation, ensuring the stability and reliability of the power supply.
  • Integrated Protections: This IC includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard against a variety of fault conditions.
  • Flexible Operation: Capable of operating in various modes such as burst mode operation for improved light load efficiency, it offers flexibility to designers for optimizing system performance.

Applications

The UCC29910APWR is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems
  • Smart home devices
  • Power adapters and battery chargers

Package and Availability

This IC is available in a small form factor TSSOP-14 (Thin Shrink Small Outline Package) that is ideal for compact designs. The 14-pin configuration allows for a simplified PCB layout while providing the necessary connections for full functionality.

Why Choose UCC29910APWR?

Choosing the UCC29910APWR from Texas Instruments means selecting a product that delivers high performance, reliability, and efficiency. Its advanced features and protections ensure that end applications meet stringent power requirements while maintaining operational safety. Whether for new designs or upgrading existing power systems, the UCC29910APWR stands out as a top-tier solution for modern AC-DC power supply challenges.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3083 $51.6996
29+ $3.5350 $102.5150
44+ $3.4246 $150.6824
61+ $3.3141 $202.1601
79+ $3.2036 $253.0844
105+ $2.8722 $301.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess