EN
  • EN
  • DE

UCC2946TPWRQ1

Part No UCC2946TPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVSR W/WTCHDOG 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 081882-UCC2946TPWRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2946TPWRQ1 CAD Model

Description

The UCC2946TPWRQ1 is a robust automotive-grade power management integrated circuit (IC) developed by Texas Instruments, designed to cater to the demanding requirements of the automotive industry. This component is particularly well-suited for applications requiring a reliable watchdog timer and voltage supervisor to ensure system integrity and performance.

Key Features

  • Voltage Supervision: The UCC2946TPWRQ1 provides precise voltage supervision, ensuring that the system voltages remain within acceptable thresholds for reliable operation.
  • Watchdog Timer: It incorporates a programmable watchdog timer that helps in monitoring the system operation and can initiate a system reset if necessary, enhancing system reliability.
  • Power-On Reset: The device features a power-on reset function, which ensures that the system starts in a known state every time it is powered up.
  • Temperature Range: With an operating temperature range designed for automotive applications, this IC can withstand the extreme conditions found in vehicular environments.
  • Package: The UCC2946TPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

This power management IC is highly versatile and can be used in various automotive applications, including:

  • Engine control units (ECUs)
  • Body control modules (BCMs)
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

The UCC2946TPWRQ1 is designed to meet the rigorous standards of the automotive industry. It is qualified according to AEC-Q100 standards, which test for stress resistance and reliability under extreme conditions. This ensures that the product is capable of performing consistently in the harsh environments it will encounter in automotive applications.

Conclusion

With its robust feature set and adherence to automotive quality standards, the UCC2946TPWRQ1 from Texas Instruments is an excellent choice for designers looking to incorporate a reliable power management solution in their automotive systems. Its combination of voltage supervision, watchdog functionality, and power-on reset capabilities make it a vital component for ensuring system stability and safety.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6567 $53.5969
16+ $6.2824 $100.5184
25+ $6.0861 $152.1525
34+ $5.8898 $200.2532
44+ $5.6934 $250.5096
59+ $5.1045 $301.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess