EN
  • EN
  • DE

UCC28600DRG4

Part No UCC28600DRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Quasi-Resonant Flyback Green-Mode Controller / IC CTRLR PWM GREEN CM OVP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 8 V to 21 V
Duty Cycle 99%
Frequency - Switching 40kHz to 130kHz
Power (Watts) 200W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 081878-UCC28600DRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC28600
Introduction Date May 16, 2005
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28600DRG4 CAD Model

Description

Overview of Texas Instruments UCC28600DRG4

The UCC28600DRG4 from Texas Instruments is a highly efficient, quasi-resonant flyback controller that offers advanced energy-saving features and flexible design options for a wide range of power supply applications. Designed to meet stringent energy efficiency standards, the UCC28600DRG4 is ideal for AC-DC power supplies, particularly in consumer electronics, communication equipment, and industrial systems.

Key Features

  • Quasi-Resonant Control: This method reduces switching losses by allowing the switch to turn on at the valley of the resonant waveform, leading to improved efficiency and reduced electromagnetic interference (EMI).
  • Green-Mode Operation: The controller enters a low-power green mode at light loads, significantly reducing standby power consumption and helping products meet international energy-saving regulations.
  • Multi-Mode Operation: It intelligently switches between different operational modes based on load conditions, optimizing efficiency across the entire load range.
  • High-Voltage Startup: An integrated high-voltage current source enables the controller to start up directly from the rectified AC line, minimizing standby power consumption.
  • Adjustable Output: The UCC28600DRG4 supports adjustable output voltage and current over a wide range, offering flexibility for various application requirements.
  • Protection Features: It includes comprehensive protection features such as over-current protection, over-voltage protection, and thermal shutdown, ensuring reliable operation and extended product life.

Applications

The versatility of the UCC28600DRG4 makes it suitable for a variety of applications, including:

  • Power adapters for consumer electronics
  • Standby and auxiliary power supplies
  • Power supplies for communication equipment
  • Industrial power systems

Package and Availability

The UCC28600DRG4 is offered in a compact SOIC-8 package, making it easy to integrate into various circuit designs. Its robust design and comprehensive feature set make it a preferred choice for designers looking to create efficient and reliable power solutions. Texas Instruments provides extensive technical support, including datasheets, reference designs, and application notes to facilitate the design and development process for engineers.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,550 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess