EN
  • EN
  • DE

UCC2803PW

Part No UCC2803PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low-Power BiCMOS Current-Mode PWM | IC REG CTRLR MULT TOP 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 3.6V ~ 12V
Switching Frequency 31kHz
Duty Cycle (Maximum) 99%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number UCC2803
Manufacturer Pack Quantity 150
MSL Level 2 (1 Year)
Win Source Part Number 1276182-UCC2803PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2803PW CAD Model

Description

Product Overview: UCC2803PW Low-Power BiCMOS Current-Mode PWM Controller

The UCC2803PW from Texas Instruments is a high-performance, low-power Pulse Width Modulation (PWM) controller that is an integral component in power supply design. This device is designed using BiCMOS technology, which combines the benefits of both bipolar and CMOS transistors to achieve high-speed operation and low-power consumption.

Key Features

  • Low Start-Up Current: The UCC2803PW boasts a very low start-up current of 0.5µA typical, which makes it an excellent choice for battery-operated and energy-efficient applications.
  • High-Frequency Operation: With an operational frequency range up to 1MHz, this controller supports the design of compact power supplies that require smaller components and reduced physical size.
  • Current-Mode Control: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and accurate timing performance across the full range of operating conditions.
  • Low Operating Current: Operating current is specified at 2.5mA typical, contributing to the overall efficiency of the power supply.

Applications

The UCC2803PW is versatile and can be used in a variety of applications, including:

  • Offline Power Supplies
  • DC-DC Converters
  • Battery Chargers
  • Power Supply Supervision and Control Circuits

Package and Quality

The UCC2803PW is offered in a TSSOP-8 (PW) package, providing a compact solution for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this PWM controller is no exception. It is designed to meet the rigorous demands of the industry, ensuring reliability and performance in your power supply designs.

Conclusion

With its combination of low-power operation, high frequency, and current-mode control, the UCC2803PW from Texas Instruments is an excellent choice for designers looking to create efficient, reliable, and compact power supply systems. Its wide range of applications and robust package make it a versatile component for numerous electronic products.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0627 $52.0659
40+ $2.5130 $100.5200
62+ $2.4345 $150.9390
85+ $2.3560 $200.2600
110+ $2.2774 $250.5140
147+ $2.0418 $300.1446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,638 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess