EN
  • EN
  • DE

UCC27210DPRT

Part No UCC27210DPRT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 120-V Boot, 4-A Peak, High Frequency High-Side/Low-Side Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 17 V
Logic Voltage - VIL, VIH 2.4V, 5.8V
Current - Peak Output (Source, Sink) 4A, 4A
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 7.2ns, 5.5ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 10-WDFN Exposed Pad
Manufacturer Package 10-WSON (4x4)
Win Source Part Number 1276127-UCC27210DPRT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27210
Introduction Date October 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC27210DPRT CAD Model

Description

Introducing the UCC27210DPRT from Texas Instruments

The UCC27210DPRT is a state-of-the-art high-side and low-side driver designed by Texas Instruments, renowned for their innovative approach to semiconductor technology. This advanced driver IC is specifically engineered to drive N-Channel MOSFETs and IGBTs in a high-power, high-efficiency synchronous buck, boost, or half-bridge configurations. Its robust design makes it suitable for a wide range of applications, including motor drives, power supplies, and DC-DC converters.

Key Features

  • High Drive Strength: The UCC27210DPRT boasts a high peak source and sink current capability of 4 A and 4 A, respectively, ensuring efficient switching of connected MOSFETs.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 10 V to 20 V, accommodating various application requirements.
  • Independent Inputs: Separate high-side and low-side inputs provide design flexibility, allowing for independent control of both the high-side and low-side MOSFETs.
  • Robust Design: With an extended temperature range of -40°C to 140°C, the UCC27210DPRT is built to perform reliably in harsh environments.
  • Fast Propagation Delays: The device features fast propagation delays and matched propagation delay times between the high-side and low-side drivers, which is critical for high-frequency operation.
  • Cross-Conduction Prevention: Integrated under-voltage lockout and cross-conduction prevention logic enhance system reliability by avoiding potentially damaging conditions.

Applications

  • DC to DC Converters
  • Motor Drives
  • Power Supplies
  • Renewable Energy Systems
  • High-Power LED Lighting

The UCC27210DPRT is available in a compact 8-pin SON package, which is optimized for efficient PCB layout and thermal performance. Its footprint compatibility with other Texas Instruments driver ICs allows for easy design upgrades. For those seeking a reliable and high-performance solution for their power management and conversion systems, the UCC27210DPRT from Texas Instruments represents a superior choice.

With its combination of high drive strength, fast switching, and robust design, the UCC27210DPRT driver IC is poised to enhance the efficiency and performance of a wide array of power electronics systems.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7455 $52.1645
45+ $2.2528 $101.3760
69+ $2.1824 $150.5856
95+ $2.1120 $200.6400
123+ $2.0416 $251.1168
164+ $1.8304 $300.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess