EN
  • EN
  • DE

UCC21755QDWRQ1

Part No UCC21755QDWRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description AUTOMOTIVE 10-A ISOLATED SINGLE-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001166-UCC21755QDWRQ1
Manufacturer Texas Instruments
Category Isolators Isolators - Gate Drivers
Category Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC21755
Ultra Librarian 3D Model Ultra Librarian UCC21755QDWRQ1 CAD Model

Description

Product Overview: Texas Instruments UCC21755QDWRQ1

The UCC21755QDWRQ1 from Texas Instruments is a state-of-the-art gate driver specifically designed for robust and efficient control of IGBTs and SiC MOSFETs. This advanced component is part of the automotive-grade product line, ensuring reliability and performance in demanding automotive environments. The UCC21755QDWRQ1 is optimized for electric vehicle (EV) applications, including on-board chargers, DC-DC converters, and traction inverters.

Key Features

  • Reinforced Isolation: With its reinforced galvanic isolation, the UCC21755QDWRQ1 provides excellent protection against high-voltage transients, ensuring safe operation and extended lifespan of the device.
  • High-Current Drive Capability: The driver is capable of delivering peak-source and peak-sink currents, enabling fast switching of power devices for improved efficiency and reduced power dissipation.
  • Advanced Protection Features: It includes Desaturation Detection, Under-Voltage Lockout (UVLO), and Over-Temperature Shutdown, which contribute to the safe operation of the power stage under fault conditions.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, offering enhanced system reliability.
  • Wide Operating Range: The UCC21755QDWRQ1 operates across a wide temperature range, making it suitable for various automotive and industrial applications.

Applications

Primarily designed for automotive power applications, the UCC21755QDWRQ1 is also well-suited for industrial motor drives, renewable energy systems, and power supplies where efficient power conversion and reliable operation are critical.

Package and Quality

The device comes in a compact SOIC-16 Wide Body package, which is ideal for space-constrained applications. It is qualified for automotive applications, adhering to the AEC-Q100 standards, which is a testament to its robustness and quality.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5889 $57.5334
13+ $7.8678 $102.2814
20+ $7.6219 $152.4380
28+ $7.3761 $206.5308
36+ $7.1302 $256.6872
47+ $6.3926 $300.4522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess