EN
  • EN
  • DE

UCC21750QDWRQ1

Part No UCC21750QDWRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description ?10A SIC/IGBT SINGLE-CHANNEL ISO / 10A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150V/ns
Propagation Delay tpLH / tpHL (Max) 130ns, 130ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 33ns, 27ns
Current - Peak Output 10A
Voltage - Output Supply 13V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, TUV, UL, VDE
Base Product Number UCC21750
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340121-UCC21750QDWRQ1
Ultra Librarian 3D Model Ultra Librarian UCC21750QDWRQ1 CAD Model

Description

Product Overview: UCC21750QDWRQ1 by Texas Instruments

The UCC21750QDWRQ1 is a robust gate driver designed by Texas Instruments, specifically engineered to drive silicon carbide (SiC) MOSFETs and IGBTs. This advanced driver IC is ideal for automotive and high-reliability industrial applications, where efficient and reliable high-voltage switching is critical.

With its reinforced isolation and high surge immunity, the UCC21750QDWRQ1 ensures safe and reliable operation even in the most demanding environments. The device is built using Texas Instruments' capacitive isolation technology, providing an isolation rating of 5.7kV RMS and transient immunity of 100V/ns, which is crucial for protecting the low-voltage side of the circuit from high-voltage spikes.

The UCC21750QDWRQ1 offers an array of features that make it a versatile solution for a wide range of applications. It has an integrated active Miller clamp, which prevents false turn-on of the power device, a common issue in high dv/dt environments. Additionally, the driver boasts under-voltage lockout (UVLO) for both VCC and VEE, ensuring the power device operates only when the supply voltage is within the acceptable range.

This driver IC also provides advanced protection features, including desaturation detection, which shuts down the gate driver to protect the power device in case of overcurrent events. The fault feedback mechanism is implemented through an open-drain FAULT pin, which allows for easy system diagnostics and fault handling.

The UCC21750QDWRQ1's package is designed to optimize the creepage and clearance distances, which are essential for maintaining the isolation barrier's integrity. Its wide-body SOIC-16 package is specifically tailored for high-voltage applications that require a robust and reliable gate driver solution.

In summary, the UCC21750QDWRQ1 by Texas Instruments is a state-of-the-art gate driver offering exceptional performance, advanced protection features, and high isolation levels, making it a top choice for designers looking to enhance the efficiency and reliability of their SiC MOSFET and IGBT-based systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5070 $50.1400
49+ $2.0570 $100.7930
76+ $1.9927 $151.4452
104+ $1.9285 $200.5640
135+ $1.8642 $251.6670
180+ $1.6713 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess