Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 30 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1275990-UC3845ANG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3845A
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3845ANG4 CAD Model

Description

The UC3845ANG4 is a high-performance current mode PWM controller from Texas Instruments, designed for off-line and DC-to-DC converter applications that require precise regulation and high efficiency. This integrated circuit (IC) is tailored to manage and drive power supplies, offering a robust feature set that enhances the performance of your power management system.

Key Features

  • High-Performance Operation: With a guaranteed duty cycle range of 0% to 50%, the UC3845ANG4 ensures reliable operation even under varying load conditions, making it suitable for a wide range of power supply designs.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to a tight tolerance, which allows for consistent and predictable frequency control across all units.
  • Current Mode Control: The current mode control provides superior transient response and simplified loop compensation when compared to voltage mode control.
  • Automatic Feed Forward Compensation: This feature aids in maintaining stable operation under varying input voltages, ensuring the output remains consistent.
  • High Current Totem Pole Output: The totem pole output is capable of driving a power MOSFET or IGBT directly, which simplifies the design by eliminating the need for additional driver components.
  • Under-Voltage Lockout: Both the start-up and operating voltage levels are programmed with tight tolerances, providing precise turn-on and turn-off thresholds to protect the IC and power system.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by limiting the current on a per-pulse basis, which helps prevent damage during over-current conditions.

Applications

The UC3845ANG4 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power converters
  • DC-DC converters
  • Battery chargers
  • LED drivers
  • Telecommunication equipment
  • Industrial power systems

With its robust design and comprehensive feature set, the UC3845ANG4 is an ideal choice for engineers looking for a reliable PWM controller that can deliver high efficiency and precision in power supply applications.

You May Also Be Interested in

Renesas Electronics America
4-Phase PWM Controller with 8-Bit DAC Code Capable of Precision rDS ON or DCR Differential Current Sensing | IC REG CTRLR BUCK 40QFN
Lowest to $1.8085
ECAD model for ISL6306CRZ
Semtech Corporation
High Performance Current Mode PWM Controller with Complementary Output, Programmable Delay
Need more? Email Us
ECAD model for SC4810BITSTRT
Texas Instruments
LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Lowest to $7.1976
ECAD model for LM25088QMHX-2/NOPB
Analog Devices Inc.
Synchronous Buck Controller with Constant On-Time and Valley Current Mode
Lowest to $2.1840
ECAD model for ADP1870ARMZ-0.6-R7
Texas Instruments
ADVANVED PRIMARY-SIDE STARTUP CONTROLLER
Need more? Email Us
ECAD model for UCC2961D
Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Texas Instruments
Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Lowest to $9.3925
ECAD model for LM25117QPMHX/NOPB
Maxim Integrated
Current-Mode PWM Controllers with Integrated Startup Circuit | IC REG CTRLR FLYBACK 8SOIC
Need more? Email Us
ECAD model for MAX5019ESA
ON Semiconductor
PWM Current-Mode Controller for Free-Running Quasi-Resonant Operation
Need more? Email Us
ECAD model for NCP1378PG

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $2.1130 $57.0510
57+ $1.9793 $112.8201
88+ $1.9124 $168.2912
126+ $1.7787 $224.1162
164+ $1.7118 $280.7352
205+ $1.6449 $337.2045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,800 pieces
MOQ: 27 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention