EN
  • EN
  • DE

UC3825BDWTR

Part No UC3825BDWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM/VM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 22 V
Duty Cycle 50%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 1115517-UC3825BDWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3825BDWTR CAD Model

Description

Product Overview: Texas Instruments UC3825BDWTR

The Texas Instruments UC3825BDWTR is a high-speed Pulse-Width Modulation (PWM) controller designed for efficient power management and conversion in a wide array of applications. This sophisticated integrated circuit is engineered to provide precise control in switch-mode power supplies, facilitating the design of robust and compact power solutions.

Key Features

  • High Performance: With a maximum frequency of up to 1MHz, the UC3825BDWTR is capable of delivering high-speed performance, making it suitable for applications requiring fast response times and efficient operation.
  • Programmable Outputs: The device features dual programmable outputs, which enables it to drive a variety of power stages and accommodate complex power topologies.
  • Voltage Feedforward: Voltage feedforward compensation is included to ensure stability and improve the transient response of the power supply under varying input voltage conditions.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, allowing for flexible implementation in systems with varying power requirements.
  • Protection Features: The UC3825BDWTR incorporates a comprehensive suite of protection features such as under-voltage lockout, overcurrent protection, and thermal shutdown, safeguarding the power supply and the overall system from potential damage.

Applications

The versatility of the UC3825BDWTR makes it an ideal choice for a multitude of applications, including but not limited to:

  • DC to DC Converters
  • Off-Line Power Supplies
  • Telecommunication Equipment
  • Industrial Power Systems
  • Servers and Networking Equipment

Package and Availability

The UC3825BDWTR is offered in a surface-mount TSSOP-16 package, which is designed for space-saving on the PCB and is suitable for automated assembly processes. It is available in tape and reel format, ensuring ease of handling and efficiency in high-volume production environments.

With its advanced features and flexible design capabilities, the Texas Instruments UC3825BDWTR PWM controller stands out as a top-tier solution for designers seeking to optimize power efficiency and performance in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess