EN
  • EN
  • DE

UC37136M

Part No UC37136M
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HIGH/LOW SIDE SWITCH 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type Bipolar
Voltage - Load 9 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 144633-UC37136M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC37136M CAD Model

Description

Product Overview: UC37136M from Texas Instruments

The UC37136M is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is engineered to cater to a wide array of applications, particularly excelling in power management tasks.

Key Features

  • High-Speed Operation: The UC37136M operates at exceptional speeds, making it suitable for systems that require rapid response times and efficient switching.
  • Drive Capability: This IC comes with a strong drive capability, capable of delivering the necessary current to drive power transistors effectively.
  • Thermal Protection: With built-in thermal protection, the UC37136M ensures reliable performance even under high-temperature conditions, safeguarding the system against potential thermal damage.
  • Voltage Range: The device is designed to accommodate a broad range of operating voltages, providing versatility for various power supply designs.
  • Low Power Consumption: Energy efficiency is a hallmark of the UC37136M, boasting low quiescent current that contributes to reduced power consumption in the end application.

Applications

The UC37136M is ideally suited for a variety of applications including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Class-D audio amplifiers
  • LED lighting systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UC37136M is no exception. This product is fabricated using high-grade materials and cutting-edge technology, ensuring both high performance and reliability. Each unit is rigorously tested to meet stringent industry standards, guaranteeing that you receive a product that not only performs well but also stands the test of time.

Whether you are designing a new power management system or upgrading an existing one, the UC37136M from Texas Instruments is an excellent choice that combines efficiency, durability, and versatility.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess