EN
  • EN
  • DE

UC3707NG4

Part No UC3707NG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description DUAL CHANNEL POWER DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 5 V ~ 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 40ns, 40ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Manufacturer Homepage www.ti.com
Win Source Part Number 735531-UC3707NG4
Popularity Medium
Supply and Demand Status Limited
Family Name UC3707
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3707NG4 CAD Model

Description

Overview of Texas Instruments UC3707NG4

The UC3707NG4 is a robust, high-performance dual-channel power driver manufactured by Texas Instruments (TI), designed to efficiently control and drive inductive loads with currents up to 1.5A per channel. This integrated circuit (IC) is specifically engineered to cater to a wide range of applications that require reliable and efficient motor control, such as stepper motors, DC brush motors, and other similar inductive loads.

Key Features

  • Dual Output Drivers: The UC3707NG4 features two independent power driver channels, each capable of sourcing and sinking up to 1.5A. This makes it suitable for controlling bipolar stepper motors and other dual-coil configurations.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 10.5V to 40V, providing flexibility in various power supply environments and ensuring compatibility with a broad spectrum of applications.
  • Thermal Protection: The device includes thermal shutdown circuitry that protects it from overheating. When an over-temperature condition is detected, the output drivers are disabled, preventing damage to the IC.
  • Cross-Conduction Prevention: A built-in cross-conduction protection logic minimizes the risk of current shoot-through when switching between high-side and low-side drivers, enhancing the reliability and lifespan of the device.
  • High-Speed Operation: Designed for high-speed operation, the UC3707NG4 can handle switching frequencies that are suitable for a variety of demanding applications.

Applications

The UC3707NG4 is versatile and can be used in multiple applications where precise control of inductive loads is essential. It is commonly found in:

  • Automated industrial equipment
  • Robotics and automated guided vehicles (AGVs)
  • Office automation machines
  • Computer peripherals
  • Instrumentation and control systems

Quality and Reliability

As with all Texas Instruments products, the UC3707NG4 is designed to meet high-quality standards, ensuring reliability and performance in even the most challenging conditions. TI's commitment to quality makes this driver IC a trusted choice for engineers and designers looking to create durable and efficient electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4165 $62.0825
10+ $10.1879 $101.8790
16+ $9.8696 $157.9136
21+ $9.5512 $200.5752
28+ $9.2328 $258.5184
37+ $8.2777 $306.2749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess