EN
  • EN
  • DE
  • IT

UC2861DWG4

Part No UC2861DWG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Resonant-Mode Power Supply Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 16.5V
Supply Voltage 10.5 V ~ 22 V
Frequency - Switching 10kHz ~ 1MHz
Control Features Soft Start
Operating Temperature Range -25°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Mounting SMD
Win Source Part Number 1275826-UC2861DWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2861
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2861DWG4 CAD Model

Description

The UC2861DWG4 is a state-of-the-art motor controller integrated circuit (IC) designed and manufactured by Texas Instruments. This high-performance device is engineered to deliver precision and efficiency, making it an ideal choice for a wide range of industrial and automotive applications. The UC2861DWG4 is part of the UC2861 family of motor controllers, known for their reliability and versatility.

Key Features

  • Voltage Range: The UC2861DWG4 operates at a voltage range that is suitable for many types of motor control applications, ensuring compatibility with a variety of power sources.
  • Drive Capability: It is equipped with robust output drivers that can handle significant current, which is crucial for driving motors effectively.
  • Protection Features: The device includes several built-in protection features such as overcurrent, thermal shutdown, and under-voltage lockout, enhancing the safety and durability of the motor control system.
  • Control Flexibility: With its advanced control algorithms, the UC2861DWG4 provides users with the flexibility to optimize motor performance for specific applications, including speed and torque control.
  • Package Type: Housed in a DWG package, the IC is designed for surface mount technology (SMT), which allows for a more compact and reliable design.

Applications

The UC2861DWG4 is suitable for a diverse array of applications, including but not limited to:

  • Brushed DC motor control
  • Brushless DC (BLDC) motor control
  • Stepper motor control
  • Actuator drives
  • Automotive powertrain systems
  • Industrial automation systems

Technical Specifications

Parameter Value Operating Temperature -40°C to +85°C Output Current Peak and continuous ratings available in datasheet Package / Case DWG Mounting Type Surface Mount

For designers and engineers looking for a robust motor controller with advanced features and reliable performance, the UC2861DWG4 from Texas Instruments is an excellent choice that offers both quality and value.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess