EN
  • EN
  • DE

UC2625DWTR

Part No UC2625DWTR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 10V-18V 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features - Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name UC2625
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UC2625DWTRG4, UC2625DWTRG4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938010-UC2625DWTR
Ultra Librarian 3D Model Ultra Librarian UC2625DWTR CAD Model

Description

Product Overview: Texas Instruments UC2625DWTR

The UC2625DWTR from Texas Instruments is a sophisticated Brushless DC Motor Controller that is designed to cater to a wide array of applications requiring precise motor control and efficient power management. This integrated circuit is well-suited for industrial, automotive, and consumer electronics where reliability and performance are critical.

Key Features

  • High-Performance PWM Controller: The UC2625DWTR features an advanced Pulse Width Modulation (PWM) controller that enables efficient control of motor speed and torque.
  • Wide Operating Voltage Range: This device operates effectively across a broad range of voltages, making it versatile for various power supply requirements.
  • Integrated Fault Protection: Equipped with fault protection features, the UC2625DWTR ensures safe operation by protecting against overcurrent, undervoltage, and overtemperature conditions.
  • Programmable Current Limit: The current limit can be programmed to match the specifications of the motor, ensuring optimal performance and protection.
  • Flexible Control Options: With multiple control inputs, the device can be configured for different modes of operation, accommodating a range of control strategies.
  • Surface-Mount Package: The UC2625DWTR comes in a surface-mount package that is suitable for compact PCB designs, saving space and reducing the overall footprint of the application.

Applications

The UC2625DWTR is ideal for a variety of applications that demand robust and efficient motor control. Typical applications include:

  • Industrial automation systems
  • Robotics and automated guided vehicles (AGVs)
  • Automotive components such as electric power steering and pumps
  • High-performance computing and server fans
  • Consumer electronics such as drones and remote-controlled vehicles

Product Details:

The UC2625DWTR is available in a tape and reel package, ensuring ease of handling and assembly during the manufacturing process. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the UC2625DWTR into your design.

With its robust feature set and Texas Instruments' reputation for quality, the UC2625DWTR is a reliable choice for designers looking to implement advanced motor control solutions in their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3466 $65.3864
8+ $13.4126 $107.3008
12+ $12.9935 $155.9220
16+ $12.5743 $201.1888
21+ $12.1552 $255.2592
28+ $10.8977 $305.1356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess