EN
  • EN
  • DE

UC1543J883B

Part No UC1543J883B
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 2.5V 1 Active Low/Open Drain 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 1 W
Max Reset Threshold Voltage 2.55 V
Max Supply Current 10 mA
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Min Reset Threshold Voltage 2.45 V
Min Supply Voltage 4.5 V
Number of Pins 16
Power Dissipation 1 W
Quiescent Current 7 mA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Watchdog Timer No
Width 6.92 mm
Win Source Part Number 1020982-UC1543J883B
Categories PMIC - Supervisors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1543J883B CAD Model

Description

The UC1543J883B is a high-performance current mode PWM controller from Texas Instruments, renowned for its reliability and versatility in power management applications. This integrated circuit is specifically designed to cater to the demanding requirements of switched mode power supplies, offering precise control and enhanced stability.

Key Features

  • Current Mode Operation: The UC1543J883B operates in current mode, providing faster transient response, excellent loop stability, and simplified loop compensation compared to voltage mode PWM controllers.
  • Wide Operating Frequency Range: It can operate at frequencies up to 500kHz, allowing for smaller-sized components, reduced power losses, and compact power supply designs.
  • High Current Totem Pole Output: The totem-pole output stage is capable of driving large MOSFETs or IGBTs directly, which facilitates efficient power conversion and reduces the need for additional driver components.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller remains off until the supply voltage reaches an acceptable level, safeguarding the system against low-voltage conditions.
  • Adjustable Dead-Time Control: This function allows for the fine-tuning of the switching overlap period, thereby optimizing converter efficiency and reducing electromagnetic interference (EMI).

Applications

The UC1543J883B is ideal for a wide range of applications, particularly where efficient power conversion is crucial. These include:

  • DC to DC Converters
  • AC to DC Power Supplies
  • Off-Line Power Supplies
  • Switching Regulators
  • Motor Control Units

Quality and Reliability

As with all Texas Instruments products, the UC1543J883B is manufactured to the highest quality standards, ensuring robustness and longevity in field applications. Its military-grade designation (J883B) indicates compliance with stringent military specifications, making it suitable for use in high-reliability environments.

Conclusion

In summary, the UC1543J883B from Texas Instruments is a sophisticated PWM controller that provides designers with the flexibility and performance required to create efficient, reliable power management solutions. Its current mode operation, high-frequency capability, and integrated features make it a top choice for advanced power supply designs.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess