EN
  • EN
  • DE

TVP7000PZP

Part No TVP7000PZP
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO DIGITIZER 100HTQFP / Video Digitizer IC I2C, Serial 100-HTQFP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Last Time Buy
Function Digitizer
Applications Consumer Video
Control Interface I²C, Serial
Voltage - Supply 1.7V ~ 1.9V, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number TVP7000
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 383532-TVP7000PZP
Ultra Librarian 3D Model Ultra Librarian TVP7000PZP CAD Model

Description

The Texas Instruments TVP7000PZP is a high-performance, triple 8-bit digital video interface (DVI) encoder that is designed to meet the rigorous demands of today's advanced video processing applications. This versatile chip is capable of handling pixel rates up to 165 MHz, making it suitable for a wide range of high-definition (HD) and standard-definition (SD) video formats.

At the heart of the TVP7000PZP lies its ability to encode RGB and YCrCb video data into a DVI or HDMI-compliant stream. This feature makes the chip an ideal solution for applications such as video projectors, digital televisions, set-top boxes, and other video encoding systems. The encoder supports a variety of input formats, including VGA, SVGA, XGA, and SXGA, as well as 480i, 576i, 480p, 576p, 720p, 1080i, and 1080p, making it highly adaptable to different video standards.

One of the key features of the TVP7000PZP is its on-chip color space conversion, which allows for seamless conversion between RGB and YCrCb color formats. This ensures that the encoder can easily interface with different types of displays and video sources, providing flexibility in system design. Additionally, the device includes programmable gamma correction to optimize the display of video content on various screen types.

The TVP7000PZP also boasts a robust set of features to enhance video quality, including a high-quality scaling engine for upscaling or downscaling video content to fit different display resolutions. It also includes a flicker filter to reduce interline flicker, enhancing the viewer's visual experience.

Designed with ease of use in mind, the TVP7000PZP comes in a 100-pin PZP (low-profile quad flat package) that is compatible with standard PCB design and manufacturing processes. Its low power consumption and heat dissipation characteristics make it a reliable choice for designers looking to create energy-efficient and compact video processing systems.

In summary, the Texas Instruments TVP7000PZP is a feature-rich video encoder that offers exceptional performance, versatility, and video quality for a variety of digital video applications. Its advanced capabilities and ease of integration make it a top choice for engineers and designers in the video processing industry.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0619 $55.3095
12+ $9.0765 $108.9180
18+ $8.7928 $158.2704
24+ $8.5092 $204.2208
31+ $8.2256 $254.9936
41+ $7.3746 $302.3586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess