EN
  • EN
  • DE

TSU5611YZPR

Part No TSU5611YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description DP3T SWITCH WITH IMPEDANCE DETECTION MICRO-USB SWITCH TO SUPPORT USB, UART, AUDIO, AND CHARGER DETECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Audio, UART, USB
Switch Circuit DP3T
Number of Channels 1
Features Depop, I2C, USB 2.0
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-XFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 1274887-TSU5611YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSU5611YZPR
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSU5611YZPR CAD Model

Description

Introducing the TSU5611YZPR from Texas Instruments

The TSU5611YZPR is a state-of-the-art micro-USB switch with integrated impedance detection, designed and manufactured by Texas Instruments (TI). This compact and efficient integrated circuit (IC) is specifically crafted to cater to the modern demands of portable electronic devices such as smartphones, tablets, digital cameras, and other USB-enabled gadgets.

Key Features

  • Micro-USB Interface: The TSU5611YZPR is equipped with a micro-USB interface, making it compatible with a wide range of devices and ensuring seamless connectivity for both data and charging applications.
  • Automatic Switching: It features an automatic switch that facilitates the transition between USB OTG (On-The-Go) and USB charging without the need for user intervention, enhancing the user experience by providing a plug-and-play solution.
  • Impedance Detection: The integrated impedance detection capability enables the IC to identify the type of device connected, optimizing the charging process and data transfer for efficiency and safety.
  • Low Power Consumption: Designed with power efficiency in mind, the TSU5611YZPR ensures minimal power consumption when in operation, contributing to the extended battery life of the host device.
  • Compact Design: The small footprint of the IC makes it ideal for space-constrained applications, allowing for more compact and sleek device designs without compromising functionality.

Technical Specifications

  • Voltage Range: Designed to operate within a specific voltage range to ensure compatibility with various USB standards.
  • Switching Capability: Capable of handling high-speed data transfer and power switching with ease.
  • Package: Available in a small, lead-free package that is not only environmentally friendly but also suitable for automated assembly processes.

The TSU5611YZPR is a testament to Texas Instruments' commitment to innovation and quality. With its advanced features and reliable performance, this product is an excellent choice for designers and manufacturers looking to enhance the connectivity and charging capabilities of their portable electronic devices. TI's thorough design and rigorous testing ensure that the TSU5611YZPR will meet the highest standards of functionality and durability.

You May Also Be Interested in

Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess