EN
  • EN
  • DE

TSB83AA22CZAJ

Part No TSB83AA22CZAJ
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 1394B OHCI-LYNX CTRLR 168BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 120mA
Temperature Range - Operating 0°C to 70°C
Case / Package 168-NFBGA (7x7)
Win Source Part Number 056050-TSB83AA22CZAJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB83AA22CZAJ CAD Model

Description

The TSB83AA22CZAJ is a cutting-edge IEEE 1394a-2000 compliant FireWire (also known as i.LINK or Lynx) controller chip designed and manufactured by Texas Instruments. This high-performance link-layer controller is tailored for applications requiring high-speed serial communication, such as digital audio/video equipment, storage devices, and multimedia peripherals.

Key Features

  • High Data Transfer Rates: The TSB83AA22CZAJ supports S100 (98.304 Mbit/s), S200 (196.608 Mbit/s), and S400 (393.216 Mbit/s) data transfer rates, ensuring fast and efficient data handling for demanding applications.
  • Compliance: Fully compliant with the 1394 Open Host Controller Interface (OHCI) specification, this controller ensures compatibility and ease of integration with a wide range of FireWire-enabled devices.
  • Dual-Port Operation: Equipped with two ports, it can easily manage daisy-chained devices or simultaneous connections, enhancing system flexibility and connectivity.
  • Integrated PHY: The on-chip physical layer (PHY) provides direct interfacing with FireWire cables, reducing design complexity and external component requirements.
  • Enhanced Connectivity: With support for both asynchronous and isochronous data transfer modes, the TSB83AA22CZAJ is ideal for real-time data applications such as streaming audio and video.

Applications

Due to its robust feature set and high-speed capabilities, the TSB83AA22CZAJ is suitable for a variety of applications, including:

  • Digital Video Camcorders and Cameras
  • External Storage Systems
  • Professional Audio Interfaces
  • Home Entertainment Systems
  • Networking and Communication Devices

Technical Specifications

The TSB83AA22CZAJ operates over a temperature range of 0°C to 70°C and is available in a 64-pin TQFP (Thin Quad Flat Package) that is RoHS compliant. Its power consumption and advanced power management features make it an efficient solution for both portable and stationary applications.

With Texas Instruments' reputation for quality and reliability, the TSB83AA22CZAJ FireWire controller is a dependable choice for developers looking to enhance their high-speed communication solutions.

You May Also Be Interested in

Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6522 $62.6088
8+ $12.8428 $102.7424
13+ $12.4415 $161.7395
17+ $12.0401 $204.6817
22+ $11.6388 $256.0536
29+ $10.4348 $302.6092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess