EN
  • EN
  • DE

TSB12LV23PZ

Part No TSB12LV23PZ
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description TSB12LV23 OHCI-Lynx PCI-Based IEEE 1394 Host Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Texas Instruments
Win Source Part Number 396181-TSB12LV23PZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV23PZ CAD Model

Description

Introducing the TSB12LV23PZ: Your Solution for IEEE 1394 Link Layer Control

The TSB12LV23PZ is a cutting-edge product designed by the renowned semiconductor company, Texas Instruments. This device is specifically crafted to serve as a link-layer controller for high-speed data transfer in IEEE 1394-1995 serial bus networks. It is a pivotal component for applications that require quick and reliable data communication such as digital video, multimedia, and high-speed mass storage.

At the heart of the TSB12LV23PZ lies its compatibility with the IEEE 1394-1995 standard, ensuring that it can facilitate data transfer rates of 100, 200, and 400 Mbps. This product is engineered to handle isochronous and asynchronous data transfer modes, providing versatility for a range of applications. The isochronous data transfer mode is particularly beneficial for applications where timely data delivery is critical, such as streaming audio and video, while the asynchronous mode is perfect for traditional data transfer tasks.

One of the standout features of the TSB12LV23PZ is its support for the PHY-Link interface, which allows seamless integration with physical layer devices. This ensures that the product can be easily incorporated into various system designs without compatibility issues. Moreover, the TSB12LV23PZ is equipped with an advanced 32-bit host interface that is compliant with PCI specification 2.1, offering a fast and efficient connection to the host system.

Efficiency is also a key aspect of the TSB12LV23PZ, as it includes an internal DMA engine that minimizes CPU usage during data transfers, thereby enhancing overall system performance. Additionally, the device boasts a low-power consumption design, making it an energy-efficient choice for portable and power-sensitive applications.

The TSB12LV23PZ is offered in a compact 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a small footprint on the system board. This, coupled with Texas Instruments' commitment to quality and reliability, makes the TSB12LV23PZ an excellent choice for designers and engineers looking to implement a robust IEEE 1394 link-layer solution in their products.

Whether you are developing cutting-edge digital video equipment, high-speed data storage solutions, or any other IEEE 1394-enabled device, the TSB12LV23PZ from Texas Instruments is the go-to link-layer controller that promises to deliver performance, efficiency, and reliability.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8754 $53.6294
25+ $4.0003 $100.0075
39+ $3.8753 $151.1367
54+ $3.7503 $202.5162
69+ $3.6253 $250.1457
93+ $3.2503 $302.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess