EN
  • EN
  • DE

TS5N214DBQR

Part No TS5N214DBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 1:4 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name TS5N214
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TS5N214DBQRE4-NDR, -TS5N214DBQRG4, 296-23305-2-NDR, TS5N214DBQRG4-ND, -TS5N214DBQRE4, -296-23305-1-ND, 296-23305-6, 296-23305-1, 296-23305-1-NDR, 296-23305-6-NDR, 296-23305-2, -TS5N214DBQRG4-NDR, TS5N214DBQRG4, TS5N214DBQRE4, -TS5N214DBQR-NDR, TS5N214DBQRE4-ND, -296-23305-1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901223-TS5N214DBQR
Ultra Librarian 3D Model Ultra Librarian TS5N214DBQR CAD Model

Description

Introducing the TS5N214DBQR from Texas Instruments

The TS5N214DBQR is a state-of-the-art quad SPDT (single pole double throw) switch designed by Texas Instruments, a leader in semiconductor solutions. This advanced switch is part of the TS5N series and is specifically engineered to provide high-speed signal switching with minimal signal distortion. It's an ideal choice for applications that require the routing of high-frequency signals, including video, audio, and digital data streams.

Featuring a wide operating voltage range of 2.3V to 3.6V, the TS5N214DBQR can easily integrate into various circuit designs, ensuring compatibility with a broad spectrum of digital systems. Its low on-state resistance (Ron) ensures efficient signal transmission, minimizing power loss and preserving signal integrity. This characteristic is particularly beneficial in battery-powered devices where power conservation is crucial.

The device's high bandwidth of up to 240 MHz allows it to handle high-speed signals without significant attenuation, making it an excellent choice for interfacing with modern digital interfaces such as HDMI, USB, and PCIe. Additionally, its low crosstalk and off-isolation features prevent signal interference, ensuring that each path is clearly defined and isolated from the others.

Designed with a break-before-make switching configuration, the TS5N214DBQR prevents signal shorting when switching between paths. This ensures a reliable and safe transition from one signal path to another, which is essential in sensitive applications where data integrity is paramount.

The TS5N214DBQR comes in a compact SSOP (Shrink Small Outline Package) that is space-efficient, allowing for high-density mounting on printed circuit boards (PCBs). This small footprint is particularly advantageous in portable and space-constrained applications such as smartphones, tablets, and laptops.

With its robust design and high-performance characteristics, the TS5N214DBQR from Texas Instruments stands out as a versatile and reliable solution for designers looking to optimize their high-speed signal routing applications.

Whether you're working on consumer electronics, communication devices, or complex computing systems, the TS5N214DBQR offers the performance and quality you can trust from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8530 $55.5900
70+ $1.5205 $106.4350
105+ $1.4729 $154.6545
145+ $1.4254 $206.6830
185+ $1.3779 $254.9115
245+ $1.2354 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,129 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess