EN
  • EN
  • DE

TS5A3159AYZTR

Part No TS5A3159AYZTR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1-OHM SPDT ANALOG SWITCH / Circuit IC Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TS5A315
Standard Package 3,000 pcs
ECCN OBSOLETE
Win Source Part Number 381605-TS5A3159AYZTR
Ultra Librarian 3D Model Ultra Librarian TS5A3159AYZTR CAD Model

Description

The TS5A3159AYZTR is a high-performance, single-pole double-throw (SPDT) analog switch that is part of the robust portfolio of switch products from Texas Instruments. This versatile component is designed to operate within a wide voltage range of 2.3 V to 5.5 V, making it suitable for a multitude of applications, including but not limited to consumer electronics, communication devices, and instrumentation.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (Ron) of typically 0.9 ohms at a 2.7 V supply, ensuring minimal signal distortion and power loss during operation.
  • Single Supply Operation: TS5A3159AYZTR can operate from a single supply, which simplifies the design and power management of the system it is integrated into.
  • Wide Operating Temperature Range: The switch is designed to work over an extended temperature range of -40°C to 85°C, making it reliable for industrial applications that may experience harsh conditions.
  • Bidirectional Signal Flow: The analog input and output are bidirectional, providing flexibility in signal routing within a circuit.
  • Low Power Consumption: Its low power consumption makes it an ideal choice for battery-powered applications.
  • High-Speed Switching: Fast switching speeds ensure minimal delay in signal routing, which is critical in high-speed applications.

Applications

The TS5A3159AYZTR is well-suited for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Sample and hold circuits

Package and Quality

The device comes in a compact 6-pin TSOT-23 package, which is ideal for space-constrained applications. The TS5A3159AYZTR is also part of Texas Instruments' commitment to high-quality and reliable components, ensuring performance and longevity in the field.

You May Also Be Interested in

Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6172 $52.4620
200+ $0.5065 $101.3000
310+ $0.4906 $152.0860
425+ $0.4748 $201.7900
545+ $0.4590 $250.1550
730+ $0.4115 $300.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess