EN
  • EN
  • DE

TS5A23157DGSRE4

Part No TS5A23157DGSRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 2 10OHM 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203290-TS5A23157DGSRE4
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Package Tape & Reel (TR)
Switch Circuit SPDT
Number of Circuits 2
Crosstalk -66dB @ 10MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Ultra Librarian 3D Model Ultra Librarian TS5A23157DGSRE4 CAD Model

Description

Product Overview: Texas Instruments TS5A23157DGSRE4

The TS5A23157DGSRE4 is a high-performance, dual single-pole double-throw (SPDT) analog switch from Texas Instruments that offers a versatile switching solution for a wide range of applications. This device is designed to operate from a single 2.3-V to 5.5-V power supply, making it suitable for portable and battery-powered equipment.

The TS5A23157DGSRE4 comes in a compact 10-pin MSOP (Micro-Size Outline Package) that is highly valued for its small footprint on printed circuit boards. This package is ideal for space-constrained applications, ensuring a minimal impact on the overall design size while providing robust performance.

Key Features

  • Low On-State Resistance (RON): The device features a low on-state resistance typically around 0.5 Ω, which minimizes signal distortion and voltage drop across the switch, thereby preserving signal integrity.
  • Wide Operating Voltage Range: With a broad operating voltage range of 2.3 V to 5.5 V, the TS5A23157DGSRE4 can be easily integrated into various circuit configurations.
  • High-Speed Switching: Fast switching speeds make this analog switch a good fit for applications requiring quick response times.
  • Break-Before-Make Switching Configuration: This feature ensures that one path is disconnected before a new path is established, preventing shorting and signal corruption.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing design flexibility.
  • Low Power Consumption: The TS5A23157DGSRE4 is optimized for low power consumption, which is essential for extending battery life in portable applications.

Applications

The versatility of the TS5A23157DGSRE4 makes it an excellent choice for a variety of applications, including but not limited to:

  • Signal routing in audio, video, and data communications
  • Cellular phones, PDAs, and other portable devices
  • Test equipment and instrumentation
  • PCMCIA cards and networking products

In summary, the TS5A23157DGSRE4 from Texas Instruments is a reliable and efficient analog switch that offers exceptional performance for a multitude of electronic applications. Its low on-state resistance, high-speed switching, and flexibility in signal routing make it a go-to component for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4040 $50.5000
265+ $0.3784 $100.2760
415+ $0.3656 $151.7240
590+ $0.3400 $200.6000
765+ $0.3273 $250.3845
955+ $0.3145 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,830 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess