EN
  • EN
  • DE

TS3A5018D

Part No TS3A5018D
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name TS3A5018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34688-5, TS3A5018D-ND, TS3A5018DG4, TS3A5018DG4-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937606-TS3A5018D
Ultra Librarian 3D Model Ultra Librarian TS3A5018D CAD Model

Description

Product Overview: Texas Instruments TS3A5018D

The Texas Instruments TS3A5018D is a high-performance, 4-channel 2:1 multiplexer/demultiplexer designed for 2.3-V to 3.6-V VCC operation. This advanced switch IC is ideal for applications requiring the routing of high-speed data signals, including those found in networking, communications, and signal processing environments.

Key Features

  • Wide Bandwidth: The TS3A5018D offers a wide bandwidth of 300 MHz, making it suitable for handling high-speed data streams with minimal signal degradation.
  • Low Power Consumption: With its low-power consumption design, this device is optimized for power-sensitive applications, ensuring efficiency and longer battery life in portable solutions.
  • Bi-Directional Switch: The bi-directional functionality of the TS3A5018D allows for versatile signal routing, providing flexibility in both multiplexing and demultiplexing operations.
  • Low On-State Resistance: The low on-state resistance (Ron) minimizes signal distortion and voltage drop, facilitating better signal integrity and performance.
  • ESD Protection: Integrated ESD protection circuitry shields the device against electrostatic discharge events, enhancing its robustness and reliability in harsh electrical environments.
  • Break-Before-Make Switching: This feature prevents signal overlap when switching channels, thereby avoiding potential data corruption.

Applications

The TS3A5018D is well-suited for a variety of applications that demand high-speed signal switching with reliability and precision. It is commonly used in:

  • Data Communication Systems
  • Signal Routing in Audio and Video Equipment
  • PC Multimedia
  • Cellular Phones
  • Network Switches and Routers

Package and Quality

The device is offered in a compact SOIC-16 package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that the TS3A5018D meets stringent industry standards, providing a reliable solution for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4266 $51.1920
255+ $0.3996 $101.8980
390+ $0.3861 $150.5790
560+ $0.3591 $201.0960
725+ $0.3456 $250.5600
905+ $0.3321 $300.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess