EN
  • EN
  • DE

TS3A24157RSER

Part No TS3A24157RSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 600 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 35ns, 25ns
-3db Bandwidth 50MHz
Charge Injection 8.75pC
Channel Capacitance(CS off, CD off) 50pF
Max Leakage Current (IS off) 50nA
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (2.0x1.5)
Win Source Part Number 035057-TS3A24157RSER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3A24157RSER CAD Model

Description

The TS3A24157RSER is a high-performance, dual single-pole/double-throw (SPDT) analog switch from Texas Instruments designed to provide superior signal integrity in a compact form factor. Its primary use is in applications where a low on-state resistance and minimal signal distortion are critical. This device is a perfect choice for audio, data, and video signal routing in various consumer, automotive, and industrial electronics.

Featuring a wide operating voltage range from 2.3V to 3.6V, the TS3A24157RSER is versatile enough to fit into a broad spectrum of voltage requirements. This flexibility makes it suitable for battery-operated devices and systems with different power supply levels. The low on-state resistance of 0.5 ohms typical at 2.7V VCC ensures minimal signal loss and power dissipation, which is essential for maintaining signal fidelity and energy efficiency.

The TS3A24157RSER comes in a compact QFN-10 package, which not only saves valuable board space but also reduces the overall weight of the end product. This small footprint is particularly beneficial for portable devices where size and weight are critical design constraints.

One of the key features of this analog switch is its break-before-make switching capability, which prevents signal overlap during the transition from one channel to another. This characteristic is crucial for applications that require clean, glitch-free signal switching. In addition, the TS3A24157RSER is equipped with 1.8-V compatible control inputs, further enhancing its compatibility with low-voltage logic control systems.

Texas Instruments has designed the TS3A24157RSER with a focus on reliability and performance. The device is characterized for operation from -40°C to 85°C, making it suitable for a wide range of environmental conditions. Whether it's being used in a temperature-controlled office or a harsh industrial setting, the TS3A24157RSER is built to deliver consistent performance.

In summary, the TS3A24157RSER from Texas Instruments is an excellent choice for designers looking for a reliable, high-performance SPDT analog switch that offers low on-state resistance, wide voltage range operation, and a compact package.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3752 $50.6520
325+ $0.3079 $100.0675
505+ $0.2982 $150.5910
695+ $0.2886 $200.5770
900+ $0.2790 $251.1000
1,200+ $0.2501 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,989 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess