EN
  • EN
  • DE

TS3A226AEYFFR

Part No TS3A226AEYFFR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO SWITCH HDST 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Audio Switch
Applications Consumer Audio
Number of Channels 1
Supply Voltage - Operating 2.6 V to 4.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications FM
Case / Package 9-DSBGA (1.2x1.3)
Win Source Part Number 124726-TS3A226AEYFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS3A226AE
Introduction Date June 13, 2013
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3A226AEYFFR CAD Model

Description

The TS3A226AEYFFR is a highly integrated audio switch designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced component is engineered to provide seamless audio routing within portable electronic devices such as smartphones, tablets, and laptops.

Key Features

  • Automatic Switching: The TS3A226AEYFFR features an automatic switch function that detects the presence of a headphone jack and switches audio signals accordingly. This ensures an optimal user experience by allowing the device to seamlessly transition between internal speakers and headphones.
  • Low On-Resistance: With a low on-resistance (RON) of just 0.5 Ohm typical at 2.5V, this audio switch ensures minimal signal distortion and power loss, providing a clear and high-quality audio experience.
  • Low THD+N: The Total Harmonic Distortion plus Noise (THD+N) is kept to a minimum, further enhancing the audio clarity.
  • Multiple Switching Channels: It includes multiple switching channels to support stereo audio signals and microphone signals, offering versatility in various audio applications.
  • Wide Voltage Range: The device operates over a wide voltage range from 2.5V to 5.5V, compatible with a variety of power sources and making it suitable for diverse electronic products.

Advanced Technology

The TS3A226AEYFFR incorporates advanced technology to ensure reliable performance. Its built-in detection mechanism can sense different types of audio plugs and configure the audio signal path accordingly without the need for external components or control from the host processor.

Power Efficiency and Packaging

TI's commitment to power efficiency is evident in the TS3A226AEYFFR's design. The device features a low quiescent current, which helps to extend battery life in portable applications. Additionally, it is available in a compact 20-bump DSBGA package (YFF), which is ideal for space-constrained applications.

Application Scope

The versatility of the TS3A226AEYFFR makes it an excellent choice for a broad range of audio switching applications. It is particularly well-suited for use in mobile phones, tablets, laptops, portable media players, and other devices that require reliable audio signal routing.

Conclusion

With its combination of automatic switching, low on-resistance, low distortion, and power efficiency, the TS3A226AEYFFR from Texas Instruments stands out as a superior audio switch solution for designers looking to enhance the audio performance of their portable electronic devices.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6451 $51.6080
190+ $0.5294 $100.5860
295+ $0.5128 $151.2760
405+ $0.4963 $201.0015
525+ $0.4797 $251.8425
700+ $0.4301 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess