EN
  • EN
  • DE

TRF1121IRGZR

Part No TRF1121IRGZR
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC PLL/VCO DUAL W/DWN CNV 48VQFN / RF IC Upconverter UHF 1.5GHz ~ 2.5GHz 48-VQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Series TRF1121
Package Tape & Reel
Product Status Obsolete
Function Upconverter
Frequency 1.5GHz ~ 2.5GHz
RF Type UHF
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number TRF112
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8542.39.0001
Win Source Part Number 380750-TRF1121IRGZR
Ultra Librarian 3D Model Ultra Librarian TRF1121IRGZR CAD Model

Description

The TRF1121IRGZR from Texas Instruments is a high-performance, single-chip RF mixer designed to meet the demanding requirements of wireless communication systems. This advanced RF mixer is part of the TRF112x series, known for its exceptional signal processing capabilities in the radio frequency domain.

The device operates within a frequency range that makes it suitable for various applications, including but not limited to cellular base stations, wireless infrastructure, RF/IF stage in communication systems, and software-defined radios. The TRF1121IRGZR is specifically engineered to offer superior linearity and noise performance, which is critical for maintaining signal integrity in complex modulation schemes.

Key Features:

  • Frequency Range: The mixer supports a wide frequency range, making it versatile for multiple RF applications.
  • Low Noise Figure: It boasts a low noise figure, ensuring minimal signal degradation and improved receiver sensitivity.
  • High Linearity: The high linearity feature of the TRF1121IRGZR allows it to handle high signal levels without distortion, which is crucial for maintaining signal fidelity in communication systems.
  • Integration: The device integrates several functions into a single chip, reducing the need for external components and simplifying the design of RF circuits.
  • Package: It comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.

Applications:

  • Wireless Communication Systems
  • Cellular Base Stations
  • RF/IF Stages in Communication Equipment
  • Software-Defined Radios

The TRF1121IRGZR is designed to provide a balance between performance and power efficiency. It is manufactured using advanced semiconductor processes that ensure reliability and consistency in operation. For designers and engineers looking to build high-quality RF systems, the TRF1121IRGZR offers a compelling blend of performance, integration, and compactness, making it an excellent choice for next-generation wireless solutions.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9459 $89.8918
3+ $36.8787 $110.6361
5+ $35.7263 $178.6315
6+ $34.5738 $207.4428
8+ $33.4214 $267.3712
11+ $29.9640 $329.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess