EN
  • EN
  • DE

TPSM8A29RDGR

Part No TPSM8A29RDGR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4V - 16V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series TPSM
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 16V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 25-PowerBQFN Module
Dimension 0.30" L x 0.26" W x 0.16" H (7.5mm x 6.5mm x 4.0mm)
Supplier Device Package 25-B3QFN (6.5x7.5)
Control Features Enable, Active High
Other Names 296-TPSM8A29RDGRTR,296-TPSM8A29RDGRDKR,296-TPSM8A29RDGRCT
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1237363-TPSM8A29RDGR
Ultra Librarian 3D Model Ultra Librarian TPSM8A29RDGR CAD Model

Description

The TPSM8A29RDGR is a state-of-the-art power management integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This compact, high-performance device is part of TI's extensive portfolio of power management solutions, offering an efficient and reliable option for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The TPSM8A29RDGR operates over a broad input voltage range, making it versatile for various systems that require a stable power supply under fluctuating input conditions.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, ensuring compatibility with a variety of loads and optimizing system performance.
  • High Efficiency: With its advanced design, the TPSM8A29RDGR achieves high efficiency in power conversion, reducing energy loss and heat generation, which is crucial for maintaining system reliability and longevity.
  • Compact Footprint: The IC is designed with a small form factor, making it ideal for space-constrained applications without compromising on power or efficiency.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, further enhancing its reliability and safety.

Applications

The TPSM8A29RDGR is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Portable Electronics
  • Power Supply Modules

Product Specifications

Parameter Value
Input Voltage Range [Specific Range]
Output Voltage Range [Specific Range]
Output Current [Specific Current]
Efficiency [Specific Efficiency]
Package Type [Package Details]

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.3241 $63.3241
2+ $51.9583 $103.9166
3+ $50.3346 $151.0038
5+ $48.7109 $243.5545
6+ $47.0872 $282.5232
8+ $42.2161 $337.7288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess