EN
  • EN
  • DE

TPSM846C24MOLR

Part No TPSM846C24MOLR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.5-2V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 34 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.5 ~ 2V - - - 35A 4.5V - 15V Input
Manufacturer Texas Instruments
Series TPS
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 59-SMD Module
Case / Package 59-QFM (15x16)
Family Name TPSM846
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48351-6, TPSM846C24MOLR-ND, 296-48351-1, 296-48351-2
Quantity per package 350
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937470-TPSM846C24MOLR
Ultra Librarian 3D Model Ultra Librarian TPSM846C24MOLR CAD Model

Description

The TPSM846C24MOLR is a state-of-the-art, highly integrated power solution from Texas Instruments, designed to deliver exceptional performance and reliability for a wide range of applications. This advanced module integrates a 24-V, 6-A step-down converter with power MOSFETs, a shielded inductor, and passives into a low-profile, thermally-enhanced package. It is an optimal solution for space-constrained applications requiring high power density and efficiency.

The TPSM846C24MOLR operates over a wide input voltage range of 4.5 V to 17 V and provides an adjustable output voltage from 0.6 V to 5.5 V, which can be precisely set with an external resistor. This flexibility makes it suitable for powering a variety of ICs, including FPGAs, ASICs, microprocessors, and DSPs. Its high efficiency, up to 95%, ensures minimal heat generation and a lower system temperature, thus enhancing system reliability and longevity.

This module is equipped with advanced features such as overcurrent protection, overvoltage protection, thermal shutdown, and undervoltage lockout, all of which contribute to the safe operation of the end application. Additionally, the TPSM846C24MOLR supports pre-biased startup, ensuring a smooth power-up sequence for sensitive electronic systems.

The TPSM846C24MOLR comes in a compact QFN package with a footprint of just 11 mm x 15 mm x 4 mm, making it an excellent choice for space-constrained applications. Its integrated approach reduces design complexity, helping to accelerate time to market, while also simplifying the supply chain by reducing the number of discrete components required on the PCB.

Texas Instruments' attention to detail in the design of the TPSM846C24MOLR ensures that it meets the stringent requirements of various industries, including telecommunications, networking, and industrial automation. Whether you are designing a new system or upgrading an existing one, the TPSM846C24MOLR provides the performance, efficiency, and reliability that engineers have come to expect from Texas Instruments.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $171.8519 $171.8519
2+ $154.0741 $308.1482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 271 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess