EN
  • EN
  • DE

TPSM63606SRDLR

Part No TPSM63606SRDLR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description HIGH-DENSITY, 36-V INPUT, 1-V TO / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series TPSM
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output 1 1 ~ 16V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 6A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95.6%
Mounting Type Surface Mount
Package / Case 20-PowerBFQFN Module
Size / Dimension 0.22" L x 0.20" W x 0.16" H (5.5mm x 5.0mm x 4.1mm)
Supplier Device Package 20-B3QFN (5x5.5)
Control Features Enable, Active High
Approval Agency -
Standard Number -
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1355024-TPSM63606SRDLR
Ultra Librarian 3D Model Ultra Librarian TPSM63606SRDLR CAD Model

Description

TPSM63606SRDLR Power Module by Texas Instruments

The TPSM63606SRDLR from Texas Instruments is a highly integrated power solution that combines a 6-A DC-DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This power module is designed to simplify power design in applications requiring a compact, efficient, and easy-to-use power supply solution.

Key Features:

  • Input Voltage Range: The module supports a wide input voltage range from 3.8V to 36V, making it suitable for various applications, including industrial, automotive, and communications equipment.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.8V to 5V, which can be easily set with external resistors, catering to a broad spectrum of power requirements.
  • High Efficiency: The TPSM63606SRDLR is designed for high efficiency across a wide load range, which is critical for thermal management and energy savings in modern electronic systems.
  • Integrated Inductor: The inclusion of an integrated shielded inductor ensures reduced electromagnetic interference (EMI) and simplifies the layout, as there is no need for external inductor selection or placement.
  • Thermal Performance: The module's QFN package enhances thermal performance and allows for operation at full load over a wide temperature range without the need for airflow or additional heat sinking.
  • Protection Features: It includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the longevity and reliability of the application.

Applications:

The TPSM63606SRDLR is ideal for use in a variety of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial control systems
  • Automotive infotainment and telematics
  • Point-of-load conversions

Overall, the TPSM63606SRDLR power module from Texas Instruments is a robust, efficient, and versatile solution that significantly reduces design complexity and accelerates time to market for engineers working on a diverse range of power supply applications.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3471 $52.0413
8+ $14.2335 $113.8680
11+ $13.7887 $151.6757
15+ $13.3439 $200.1585
20+ $12.8991 $257.9820
26+ $11.5647 $300.6822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess