EN
  • EN
  • DE

TPSM5D1806RDBR

Part No TPSM5D1806RDBR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 4.5-V TO 15-V INPUT, DUAL 6-A, S / Non-Isolated PoL Module DC DC Converter 1 Output 0.5 ~ 5.5V 12A 4.5V - 15V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 15V
Voltage - Output 1 0.5 ~ 5.5V
Current - Output (Max) 12A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 51-PowerFQFN Module
Dimension 0.31" L x 0.22" W x 0.07" H (8.0mm x 5.5mm x 1.9mm)
Supplier Device Package 51-BQFN (8x5.5)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM5D1806RDBRDKR,296-TPSM5D1806RDBRCT,296-TPSM5D1806RDBRTR
Standard Package 2,000
Win Source Part Number 1019966-TPSM5D1806RDBR
Ultra Librarian 3D Model Ultra Librarian TPSM5D1806RDBR CAD Model

Description

Overview of Texas Instruments TPSM5D1806RDBR

The Texas Instruments TPSM5D1806RDBR is a high-performance, integrated power solution that combines a 6-A DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This innovative product is designed to simplify the power supply design by providing a compact, easy-to-use power module that only requires minimal external components.

Key Features

  • Integrated Power Solution: The TPSM5D1806RDBR integrates the inductor and passives to provide a complete power supply system, reducing design complexity and saving board space.
  • Wide Input Voltage Range: This module supports a wide input voltage range from 4.5V to 17V, making it versatile for various applications.
  • High-Efficiency: The device offers high efficiency that reduces power loss and improves system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, which allows for flexibility across different design requirements.
  • Thermal Performance: Enhanced thermal performance ensures reliability and longevity even in demanding conditions.
  • Protection Features: It includes over-current, over-temperature, and under-voltage lockout protections to safeguard the system against abnormal operating conditions.

Applications

The TPSM5D1806RDBR is suitable for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Point-of-Load Conversions
  • Computing and Storage Systems

Product Benefits

The compact size and high integration level of the TPSM5D1806RDBR make it an excellent choice for designers looking to reduce development time and improve time-to-market. Its ease of use, combined with robust protection features, ensures that the end product is reliable and efficient. The flexibility in input voltage and adjustable output voltage also means that it can be used across a variety of platforms without significant redesign, providing a versatile solution for power supply needs.

Conclusion

In summary, the Texas Instruments TPSM5D1806RDBR is a powerful, integrated module that offers a high degree of efficiency, flexibility, and reliability for a range of electronic applications. Its comprehensive feature set and compact design make it an ideal choice for designers aiming to optimize their power management solutions.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8123 $65.4369
6+ $17.8973 $107.3838
9+ $17.3380 $156.0420
12+ $16.7787 $201.3444
16+ $16.2194 $259.5104
21+ $14.5416 $305.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess