EN
  • EN
  • DE

TPS92310DGSR/NOPB

Part No TPS92310DGSR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback
Number of Outputs 1
Operating Input Voltage(Min) 13V
Maximum Supply Voltage 36V
Frequency 60kHz to 150kHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1113594-TPS92310DGSR/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS92310DGSR/NOPB CAD Model

Description

The TPS92310DGSR/NOPB is a state-of-the-art LED driver IC from Texas Instruments, designed to deliver high performance and reliability for a wide range of lighting applications. This innovative product offers a flexible and efficient solution for driving single or multiple LED strings with exceptional precision and control.

Key Features

  • High Efficiency: The TPS92310DGSR/NOPB is optimized for efficiency, reducing power loss and heat generation, thus extending the life of the LEDs and associated components.
  • Advanced Dimming: It supports both analog and PWM dimming, allowing for smooth and deep dimming capabilities, which can enhance the ambiance and user experience in various lighting scenarios.
  • Thermal Protection: With built-in thermal shutdown protection, the device ensures safe operation by preventing overheating, which is crucial for maintaining the longevity and performance of the lighting system.
  • Power Management: The IC incorporates a constant current regulator that maintains a consistent LED current, resulting in uniform brightness and color consistency across different units.
  • Flexible Configuration: It is designed to work with a wide input voltage range, making it suitable for various applications, from residential lighting to commercial and industrial environments.

Applications

The versatile nature of the TPS92310DGSR/NOPB allows it to be used in a multitude of lighting applications, including:

  • LED Lamps and Bulbs
  • Downlights
  • Ceiling Lights
  • Wall Sconces
  • Outdoor and Street Lighting
  • Architectural Lighting

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS92310DGSR/NOPB is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

Package and Availability

The TPS92310DGSR/NOPB comes in a compact VSSOP-10 package, which is ideal for space-constrained applications. It is widely available through Texas Instruments and authorized distributors, making it a readily accessible solution for designers and manufacturers around the globe.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0936 $54.6800
115+ $0.8974 $103.2010
175+ $0.8693 $152.1275
240+ $0.8413 $201.9120
310+ $0.8132 $252.0920
415+ $0.7291 $302.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess