EN
  • EN
  • DE

TPS84259RKGT

Part No TPS84259RKGT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 4.5-V to 40-V Input, 15-W, Negative Output, Integrated Power Solution
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 40V
Voltage - Output 1 -3 ~ -17 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 86%
Mounting SMD
Package 41-BQFN Module
Size 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Manufacturer Package 41-B1QFN (11x9)
Win Source Part Number 1273699-TPS84259RKGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS84259
Introduction Date September 17, 2012
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS84259RKGT CAD Model

Description

Overview of Texas Instruments TPS84259RKGT

The TPS84259RKGT is a highly integrated power solution from Texas Instruments, designed to simplify the task of supplying power to complex digital systems. This module is part of the Easy-to-Use Integrated Power Solution series that combines a 4.5V to 42V input, step-down regulator with an integrated inductor, providing a compact and efficient power management solution.

Key Features

  • Wide Input Voltage Range: The TPS84259RKGT operates over a broad input voltage range from 4.5V to 42V, making it suitable for a wide array of applications, from automotive to industrial systems where varying input voltages are common.
  • Integrated Inductor: The device includes an integrated inductor, which simplifies design and reduces external component count, leading to a reduction in board space and system complexity.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 15V, allowing for versatility in different design applications and the ability to cater to various downstream components.
  • High Efficiency: The TPS84259RKGT offers high-efficiency power conversion, which minimizes energy loss as heat and can improve system reliability.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device and the system from damage due to overheating.

Applications

The module is ideal for a diverse range of applications, including:

  • Industrial Control
  • Automotive Infotainment and Body Electronics
  • Telecommunications Equipment
  • Networking Equipment
  • Enterprise Solutions

Design and Integration

The TPS84259RKGT's small form factor and integration of an inductor and power components allow for a simplified PCB layout and reduce the complexity of the power supply design. This can significantly reduce time-to-market for products requiring a reliable power solution. Additionally, the device's power-good output provides a simple power sequencing capability, and its soft-start feature limits inrush current at startup, enhancing system stability.

Conclusion

With its robust feature set, the TPS84259RKGT from Texas Instruments stands as an excellent choice for designers looking to implement a compact, efficient, and reliable power management solution in their electronic systems. Its versatility and ease of use make it a go-to module for a wide range of power supply applications.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4470 $65.7880
7+ $15.4060 $107.8420
11+ $14.8855 $163.7405
15+ $13.8446 $207.6690
19+ $13.3241 $253.1579
24+ $12.8036 $307.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,433 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess