EN
  • EN
  • DE

TPS84250RKGR

Part No TPS84250RKGR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BUCK ADJ 2.5A 41B1QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series TPS
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 7V
Voltage - Input (Max) 50V
Voltage - Output 1 2.5 ~ 15 V
Current - Output (Max) 2.5A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 41-BQFN
Size / Dimension 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Power (Watts) - Max 38W
Win Source Part Number 034894-TPS84250RKGR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS84250RKGR CAD Model

Description

The TPS84250RKGR is a highly efficient, integrated power solution from Texas Instruments that simplifies the design of complex power systems. This module incorporates a switching regulator with integrated FETs, an inductor, and passives into a small, low-profile package. Designed for versatility, it is well-suited for a broad range of applications, including telecommunications, networking, industrial, and many others.

Key Features

  • Integrated Solution: The TPS84250RKGR combines a DC-DC converter with an inductor and passives to minimize design time and simplify power supply layouts.
  • Adjustable Output Voltage: This module offers an adjustable output voltage range from 0.7V to 5.5V, allowing for flexibility in various applications.
  • High Efficiency: With its advanced design, the TPS84250RKGR achieves high efficiency, which helps to reduce power loss and improve system reliability.
  • Thermal Performance: The device is encapsulated in a thermally-enhanced package that provides excellent thermal dissipation and performance.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 17V, accommodating a variety of power sources.
  • Protection Features: The module includes over-current, over-voltage, under-voltage, and over-temperature protections to ensure safe operation under abnormal conditions.
  • Small Footprint: The compact QFN package measures just 10.4mm x 9mm x 2.8mm, making it ideal for space-constrained applications.

Applications

The TPS84250RKGR is designed for use in a variety of applications, including:

  • Point-of-Load applications from a 5V or 12V rail
  • Telecommunication and networking equipment
  • Industrial and factory automation systems
  • FPGA, DSP, and ASIC power supplies

Technical Specifications

Parameter Value
Output Voltage Range 0.7V to 5.5V
Input Voltage Range 4.5V to 17V
Package Size 10.4mm x 9mm x 2.8mm
Efficiency Up to 95%
Operating Temperature -40°C to +85°C

For detailed information and technical support, visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0141 $63.0423
6+ $17.2424 $103.4544
9+ $16.7035 $150.3315
13+ $16.1647 $210.1411
16+ $15.6259 $250.0144
22+ $14.0094 $308.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,594 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess