EN
  • EN
  • DE

TPS78418QDBVRQ1

Part No TPS78418QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.14V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 30 µA
Current - Supply (Max) 43 µA
PSRR 60dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS78418
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS78418QDBVRQ1TR,296-TPS78418QDBVRQ1CT,296-TPS78418QDBVRQ1DKR
Standard Package 3,000
Win Source Part Number 1101101-TPS78418QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS78418QDBVRQ1 CAD Model

Description

The TPS78418QDBVRQ1 is a high-performance, low-dropout linear voltage regulator offered by Texas Instruments, designed to meet the rigorous standards of automotive and industrial applications. This regulator is capable of delivering a continuous output current of up to 150 mA while maintaining a low dropout voltage, making it an ideal choice for power-sensitive designs.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is suitable for powering microcontrollers, sensors, and other digital ICs that require a stable voltage source.
  • High Accuracy: With an output voltage accuracy of ±2%, the TPS78418QDBVRQ1 ensures reliable performance for sensitive electronic components.
  • Low Dropout: The low dropout feature enables the regulator to operate efficiently even when the input-to-output voltage differential is minimal, reducing power loss and improving overall system efficiency.
  • Thermal Shutdown: Built-in thermal shutdown protection safeguards the device against overheating, enhancing its reliability and longevity in harsh environments.
  • Overcurrent Protection: The regulator includes overcurrent protection to prevent damage from excessive load conditions.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 125°C, the TPS78418QDBVRQ1 is suitable for automotive and industrial applications that may experience extreme temperature variations.
  • Small Package: The device comes in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications.

Applications

The TPS78418QDBVRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and body control modules
  • Power supplies for microcontrollers and digital systems
  • Industrial control equipment
  • Portable and battery-powered devices

Quality and Reliability

As a Q1-grade component, the TPS78418QDBVRQ1 complies with the stringent quality standards required for automotive applications. It is also RoHS compliant and supports the green initiative by being free from lead and other hazardous substances.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8973 $53.8380
140+ $0.7363 $103.0820
215+ $0.7133 $153.3595
290+ $0.6903 $200.1870
375+ $0.6673 $250.2375
505+ $0.5982 $302.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess