EN
  • EN
  • DE

TPS7301QPW

Part No TPS7301QPW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS WITH INTEGRATED DELAYED RESET FUNCTION | IC REG LIN POS ADJ 500MA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 9.75V
Maximum Dropout Voltage 0.21V at 200mA
Output Current 500mA
Maximum Supply Current 550μA
PSRR 68dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number TPS7301
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1273223-TPS7301QPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7301QPW CAD Model

Description

The TPS7301QPW is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for various electronic applications. This regulator is particularly suitable for battery-powered devices due to its low quiescent current, which extends battery life.

Key Features:

  • Output Voltage: The TPS7301QPW provides a fixed output voltage of 3.3V, which is common for many digital circuits and microcontrollers, ensuring compatibility with a wide range of devices.
  • High Accuracy: This voltage regulator offers high accuracy with a tight output voltage tolerance, ensuring precise power delivery to sensitive components.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output voltage even when the input-to-output voltage differential is minimal, making it efficient for low-voltage operations.
  • Thermal Protection: The device includes thermal protection circuitry that shuts down the regulator to prevent damage if the temperature exceeds safe operating limits.
  • Overcurrent Protection: Overcurrent protection safeguards the regulator and the load from damage due to excessive current draw.
  • Low Quiescent Current: The TPS7301QPW boasts a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • Package: It is available in a 20-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications:

The TPS7301QPW is versatile and can be used in a variety of applications, including:

  • Portable electronics such as PDAs, cell phones, and tablets
  • Wireless communication devices
  • Microcontroller power supplies
  • Peripheral power supplies for computers
  • Linear power supplies

With its robust feature set and reliable performance, the TPS7301QPW from Texas Instruments stands out as an excellent choice for designers looking for a dependable LDO voltage regulator for their power management needs.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1160 $52.9720
40+ $2.5568 $102.2720
61+ $2.4769 $151.0909
84+ $2.3970 $201.3480
108+ $2.3171 $250.2468
145+ $2.0774 $301.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,753 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess