EN
  • EN
  • DE

TPS7201QPW

Part No TPS7201QPW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description MICROPOWER LOW-DROPOUT (LDO) VOLTAGE REGULATORS | IC REG LIN POS ADJ 250MA 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 9.75V
Maximum Dropout Voltage 0.2V at 350mA
Output Current 250mA
Current - Quiescent (Iq) 80μA
PSRR 85dB ~ 50dB (10Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TPS7201
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1273161-TPS7201QPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7201QPW CAD Model

Description

Product Overview: TPS7201QPW from Texas Instruments

The TPS7201QPW is a high-performance, low-dropout (LDO) voltage regulator integrated circuit (IC) from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. The device is housed in a compact TSSOP-20 (Thin Shrink Small Outline Package) that enables efficient space utilization on printed circuit boards (PCBs).

Key Features

  • Output Voltage Range: The TPS7201QPW offers an adjustable output voltage range from 1.20V to 9.75V, allowing for versatile use in various circuits requiring different voltage levels.
  • High Accuracy: This LDO regulator provides excellent regulation with a typical dropout voltage of just 250 mV at full load, ensuring a precise output voltage even during changes in input voltage or load conditions.
  • Output Current: It can supply up to 500 mA of output current, making it suitable for powering low to medium power devices.
  • Low Quiescent Current: The device features a low quiescent current, making it ideal for battery-powered applications where power efficiency is crucial.
  • Thermal Protection: The TPS7201QPW includes built-in thermal shutdown protection to safeguard the IC from overheating, enhancing the reliability of the entire system.
  • Overcurrent Protection: It also incorporates overcurrent protection to prevent damage from excessive load conditions.

Applications

The versatile nature of the TPS7201QPW makes it an excellent choice for a variety of applications, including:

  • Battery-powered equipment
  • Portable devices
  • Microprocessor power supplies
  • Low-power handheld instrumentation
  • Reference voltage sources

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS7201QPW is no exception. It is designed and manufactured to meet the high standards expected from industry-leading electronic components, ensuring consistent performance and longevity in a wide range of environments and applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess